EN
  • EN
  • DE

AMC7904RGER

Part No AMC7904RGER
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
Win Source Part Number 1351348-AMC7904RGER
Ultra Librarian 3D Model Ultra Librarian AMC7904RGER CAD Model

Description

The AMC7904RGER from Texas Instruments is a highly integrated, multi-channel data converter that is designed to cater to a wide range of applications, including industrial automation, control systems, and monitoring equipment. This advanced piece of technology combines precision, flexibility, and reliability to meet the rigorous demands of complex electronic systems.

Key Features:

  • Multi-Channel Integration: The AMC7904RGER boasts an array of channels including 16 analog-to-digital (ADC) channels and 4 digital-to-analog (DAC) channels, offering a comprehensive solution for data conversion within a single device.
  • High Resolution: With a 16-bit ADC resolution, it ensures precise measurement and accurate data representation, making it ideal for applications that require high levels of accuracy.
  • Flexible Input Range: The device supports a variety of input ranges, accommodating a broad spectrum of signal levels and providing versatility in interfacing with different types of sensors and input sources.
  • Integrated Reference: An internal reference voltage minimizes the need for external components, simplifying the design and reducing the overall footprint of the system.
  • Programmable Data Rate: Users have the flexibility to program the data rate according to the needs of their specific application, optimizing performance and power consumption.
  • Interface Options: Equipped with a serial peripheral interface (SPI), the AMC7904RGER allows for easy communication with microcontrollers and digital systems, facilitating seamless integration into existing designs.

Applications:

The versatility of the AMC7904RGER makes it suitable for a variety of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automated test equipment
  • Data acquisition systems
  • Process control
  • Monitoring and diagnostic equipment

With its robust feature set and Texas Instruments' reputation for quality, the AMC7904RGER is a reliable choice for designers looking to streamline their data conversion processes with a single, efficient component.

You May Also Be Interested in

Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $58.2090

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5952 $58.3808
9+ $11.9756 $107.7804
13+ $11.6014 $150.8182
18+ $11.2271 $202.0878
24+ $10.8529 $260.4696
31+ $9.7302 $301.6362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess