EN
  • EN
  • DE

BQ20Z90DBTR

Part No BQ20Z90DBTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE FOR BQ29330 30TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tape & Reel
Product Status Obsolete
Function Battery Monitor
Battery Chemistry Lithium Ion/Polymer
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface SMBus
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 30-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 30-TSSOP
Base Product Number BQ20Z90
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571389-BQ20Z90DBTR
Ultra Librarian 3D Model Ultra Librarian BQ20Z90DBTR CAD Model

Description

Introducing the BQ20Z90DBTR Battery Management IC from Texas Instruments

The BQ20Z90DBTR, crafted by the renowned Texas Instruments, stands as a sophisticated solution in the realm of battery management. This integrated circuit (IC) is specifically designed to enhance the performance, reliability, and longevity of rechargeable battery packs. It is a perfect fit for a wide range of applications, including portable electronics, power tools, and energy storage systems.

Key Features:

  • Impedance Track™ Technology: This cutting-edge feature allows for accurate fuel gauging, which ensures users have a precise understanding of the remaining battery life. The technology accounts for battery age, temperature, and discharge rate, providing a clear and reliable reading of the remaining capacity.
  • Multi-Cell Support: The BQ20Z90DBTR is capable of managing single and multi-cell battery configurations, making it a versatile choice for various battery pack designs.
  • Data Flash Storage: With integrated data flash storage, the IC retains critical battery parameters and calibration information, facilitating consistent performance across the battery's lifespan.
  • Safety: Safety is a top priority, and this IC includes protection features against overcharge, over-discharge, short-circuit, and overcurrent conditions, contributing to the safe operation of the battery pack.
  • SMBus Interface: Communication with the host system is streamlined through the System Management Bus (SMBus) interface, enabling efficient data transfer and system integration.

Benefits:

The BQ20Z90DBTR offers numerous benefits to manufacturers and end-users alike. Its precision in fuel gauging reduces the risk of unexpected power loss, enhancing user confidence. The robust safety features ensure a protected environment for the battery, thereby extending its usable life and preventing potential damage to the device it powers. Additionally, the flexible multi-cell support and data retention capabilities make it a highly adaptable solution for a diverse array of battery pack configurations.

Applications:

Due to its versatility and advanced features, the BQ20Z90DBTR is an ideal choice for a broad spectrum of applications. It is commonly used in consumer electronics such as laptops, smartphones, and digital cameras, as well as in medical devices, unmanned systems, and other critical portable equipment that require reliable battery management.

With the BQ20Z90DBTR, Texas Instruments continues to push the boundaries of battery management technology, offering a product that not only maximizes battery performance but also ensures safety and reliability in the devices we use every day.

You May Also Be Interested in

Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1093 $55.5465
11+ $9.1154 $100.2694
17+ $8.8305 $150.1185
24+ $8.5457 $205.0968
31+ $8.2608 $256.0848
41+ $7.4062 $303.6542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess