Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Output Type Rail-to-Rail
Number of Circuits 4
-3db Bandwidth 8MHz
Slew Rate 10 V/μs
Operating Supply Current 1.1mA
Channel Output Current 32mA
Supply Voltage - Operating 3.5 V to 12 V, ±1.75 V to 6 V
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 137203-BUF04701AIPWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUF04701AIPWR CAD Model

Description

BUF04701AIPWR - High-Performance Buffer Amplifier

The BUF04701AIPWR stands out as a high-performance buffer amplifier designed to deliver precision in critical electronic circuits. It is well-suited for tasks where signal integrity is paramount.

  • Applications:
    • Analog Signal Chains
    • Voltage Reference Buffers
    • Industrial Instrumentation
    • Automotive Sensing Applications
  • Features and Benefits:
    • Low Power Consumption: Designed to be power efficient, reducing the overall energy footprint.
    • High Output Drive: Capable of driving heavy loads efficiently.
    • Excellent Linearity: Preserves signal integrity across a range of conditions.
    • Compact Packaging: Facilitates ease of integration into space-constrained designs.

    Additional Details: The BUF04701AIPWR is engineered for high-temperature environments, providing reliable performance under demanding conditions.

You May Also Be Interested in

Renesas Electronics America
Dual, 500MHz Triple, Multiplexing Amplifiers | IC MUX AMP DUAL 500MHZ 48-QFN
Need more? Email Us
ECAD model for ISL59482IRZ
Analog Devices Inc.
Single 400MHz Differential Receiver LFCSP-16
Lowest to $8.9313
ECAD model for AD8128ACPZ
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $5.6137
ECAD model for LMH6722MAX
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Need more? Email Us
ECAD model for AD812ANZ
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $5.5005
ECAD model for LM6584MAX
Analog Devices Inc.
High Speed, Low Noise Video Op Amp | IC VIDEO OPAMP LN HS 8-SOIC
Lowest to $10.4080
ECAD model for AD829JRZ-REEL
Analog Devices Inc.
SD Video Filter Amplifiers | IC SD VIDEO FILTER AMP SOT23-6
Lowest to $2.9771
ECAD model for ADA4432-1BRJZ-R2
Analog Devices Inc.
Triple 1600MHz Differential Receiver LFCSP-32
Lowest to $27.3894
ECAD model for AD8120ACPZ
Renesas Electronics America
400MHz Multiplexing Amplifier | IC AMP MULTIPLEX 400MHZ 10-MSOP
Lowest to $6.2832
ECAD model for ISL59420IUZ

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention