EN
  • EN
  • DE

BUF634PG4

Part No BUF634PG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER 180MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 2000 V/μs
-3db Bandwidth 180MHz
Current - Input Bias 5μA
Voltage - Input Offset 30mV
Operating Supply Current 15mA
Channel Output Current 250mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 083106-BUF634PG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Multimedia, Clock & Timing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian BUF634PG4 CAD Model

Description

The BUF634PG4 is a versatile buffer amplifier characterized by its robust performance in dynamic signal conditions. It's specially designed for applications demanding low noise and high linearity.

Features and Benefits:

  • Operational Flexibility: Supports both wide supply voltage ranges and single-supply operations.
  • High Output Current: Capable of delivering up to 250mA.
  • Compact Package: Offered in a space-saving package suitable for dense PCB layouts.

Applications and Projects:

  • Active Filters: Enhances filter performance in signal processing applications.
  • Video Amplification: Used in broadcast and communication systems.
  • Data Acquisition Systems: Provides accurate buffering of analog signals.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess