EN
  • EN
  • DE

CC3000MODT

Part No CC3000MODT
Manufacturer Texas Instruments
Catalog RF Transceiver Modules
Description RF TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
RF Family/Standard WiFi
Protocol 802.11b/g
Modulation CCK, DSSS, OFDM
Frequency 2.4GHz
Data Rate 54Mbps
Power - Output 18.3dBm
Sensitivity -97.5dBm
Serial Interfaces I2C, SPI, UART
Antenna Type Integrated, Chip
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 92mA
Current - Transmitting 190mA ~ 260mA
Mounting Type Surface Mount
Temperature Range - Operating -20°C ~ 70°C
Package / Case Module
Base Product Number CC3000
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 576774-CC3000MODT
Ultra Librarian 3D Model Ultra Librarian CC3000MODT CAD Model

Description

The Texas Instruments CC3000MODT is a self-contained wireless network processor that simplifies the implementation of Internet connectivity. TI's innovative SmartConfig™ technology enables effortless onboarding of wireless devices to the network, making the CC3000MODT an ideal choice for manufacturers looking to add Wi-Fi capabilities to home appliances, health and medical equipment, and consumer electronics without the need for extensive RF or networking expertise.

Key Features:

  • 802.11b/g Network Support: The module provides full support for the IEEE 802.11b/g standards, ensuring compatibility with a wide range of Wi-Fi networks.
  • SmartConfig Technology: Simplifies the user experience by providing a quick and secure method for connecting devices to Wi-Fi networks using a smartphone, tablet, or PC.
  • Embedded IPv4 TCP/IP Stack: The CC3000MODT comes with an integrated TCP/IP stack that offloads the networking operations from the host processor, helping to reduce system complexity and power consumption.
  • Small Form Factor: The module is designed with a compact footprint (16.3 mm x 13.5 mm x 2 mm), making it suitable for space-constrained applications.
  • Low-Power Operation: Ideal for battery-operated devices, the CC3000MODT is engineered for low-power consumption, extending the life of your products.
  • Easy Integration: With minimal host microcontroller (MCU) resource requirements, the module is designed for easy integration into existing and new designs.
  • Comprehensive SDK: Texas Instruments provides a comprehensive software development kit (SDK) that includes sample applications, drivers, and documentation to accelerate development and time-to-market.

Applications:

The versatility of the CC3000MODT makes it suitable for a diverse range of applications, including but not limited to:

  • Home Automation Systems
  • Smart Appliances
  • Health and Medical Devices
  • Consumer Electronics
  • Wireless Sensors and Monitoring Systems

With the CC3000MODT, Texas Instruments provides a robust and reliable Wi-Fi solution that enables seamless connectivity for a myriad of devices, driving forward the Internet of Things (IoT) and simplifying the user experience with wireless technology.

You May Also Be Interested in

Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $16.0075
Quectel
RF TXRX MODULE CELL/NAV SMD
Lowest to $29.1045
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.1757
Quectel
RF TXRX MOD SMD
Lowest to $41.8274
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $80.4374
Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Espressif
RF TXRX MOD WIFI TRACE ANT SMD
Lowest to $2.9205
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.0305

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.2572 $51.2572
3+ $42.0572 $126.1716
4+ $40.7429 $162.9716
6+ $39.4286 $236.5716
7+ $38.1143 $266.8001
9+ $34.1714 $307.5426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess