EN
  • EN
  • DE
  • IT

CD40105BF

Part No CD40105BF
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC FIFO 4X16 / FIFO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - FIFOs Memory
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number CD40105
Standard Package 25 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576850-CD40105BF
Ultra Librarian 3D Model Ultra Librarian CD40105BF CAD Model

Description

The CD40105BF from Texas Instruments is a high-quality CMOS 16-stage static shift register with a FIFO (First-In, First-Out) storage approach. This integrated circuit is designed to provide efficient data queuing in a variety of digital applications. With its robust design and reliable performance, the CD40105BF is an ideal choice for designers looking to implement FIFO buffering in their digital systems.

Key Features

  • Capacity: The device offers a 16-stage FIFO register, providing ample storage for intermediate data handling.
  • Data Width: It features a 4-bit wide data path, allowing for the parallel processing of 4-bit chunks of data.
  • Operating Voltage: The CD40105BF operates within a voltage range of 3V to 18V, making it versatile for use in various logic-level environments.
  • High-Speed Data Flow: The FIFO register is capable of handling high-speed data flow, ensuring minimal latency and efficient data throughput.
  • Expandability: Multiple CD40105BF devices can be connected in series to increase the FIFO depth, providing scalability for more demanding applications.
  • Low Power Consumption: As a CMOS device, it has the advantage of low power consumption, which is critical for battery-operated and power-sensitive applications.

Applications

The CD40105BF is suitable for a wide range of applications that require reliable data queuing. Some common applications include:

  • Data buffering in communication systems
  • Temporary data storage for digital signal processing
  • Queue management in printers and other peripheral devices
  • Interfacing and data synchronization between mismatched data sources and sinks

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD40105BF is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity in all types of operating conditions. With Texas Instruments' reputation, users can trust the CD40105BF to be a dependable component in their digital systems.

You May Also Be Interested in

Renesas Electronics America
IC FIFO 16384X18 20NS 28DIP
Need more? Email Us
Renesas Electronics America
IC MEM FIFO 4K X 9 ASYNC 28CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
CMOS ASYNCHRONOUS FIFO 2048 x 9, 4096 x 9, 8192 x 9 and 16384 x 9
Lowest to $124.3230
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 1KX9 28-SOJ
Lowest to $10.0855
Renesas Electronics America
IC FIFO SS 32768X36 7-5N 128TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
CMOS PARALLEL FIFO 64 x 4-BIT AND 64 x 5-BIT
Need more? Email Us
IDT, Integrated Device Technology Inc
2.5 VOLT HIGH-SPEED TeraSync FIFO 18-BIT/9-BIT CONFIGURATIONS
Need more? Email Us
IDT, Integrated Device Technology Inc
CMOS ASYNCHRONOUS FIFO 256 x 9, 512 x 9, 1,024 x 9
Lowest to $6.7233
IDT, Integrated Device Technology Inc
CMOS ASYNCHRONOUS FIFO 2048 x 9, 4096 x 9, 8192 x 9 and 16384 x 9
Lowest to $2,709.9989

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess