EN
  • EN
  • DE
  • IT

CD4011BMT

Part No CD4011BMT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 3.4mA, 3.4mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1028156-CD4011BMT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian CD4011BMT CAD Model

Description

Product Overview: CD4011BMT from Texas Instruments

The CD4011BMT is a high-performance CMOS NAND gate device that comes from the well-established CD4000 series of integrated circuits by Texas Instruments. This particular IC is designed to deliver the functionality of the quad 2-input NAND gate in a compact and efficient package. It is widely recognized for its robustness and versatility, making it a staple in the electronics industry for various applications.

Key Features

  • Logic Type: The CD4011BMT features quad 2-input NAND gates, which are fundamental components used in building complex logic circuits.
  • Supply Voltage Range: It operates over a broad voltage range from 3V to 18V, making it suitable for battery-operated devices as well as for automotive or industrial applications that require higher voltages.
  • High Noise Immunity: The device boasts a noise immunity greater than 50%, providing stable operation in noisy environments.
  • Low Power Consumption: Designed for optimized power usage, the CD4011BMT consumes low power, which is particularly beneficial for portable and power-sensitive applications.

Package and Temperature Range

The CD4011BMT is available in a SOIC-14 package, which is a small-outline package with 14 leads. It is suitable for surface mount technology (SMT) and is commonly used for compact PCB designs. The operating temperature range of the device spans from -55°C to +125°C, allowing for reliable operation in extreme environmental conditions.

Applications

With its versatile features, the CD4011BMT is suitable for a wide array of applications, including:

  • Logic circuit building blocks
  • Automotive systems
  • Industrial control circuits
  • Instrumentation
  • Portable electronics
  • Custom logic designs

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD4011BMT is no exception. It is manufactured using the company's stringent production standards, ensuring that each device meets the high expectations of performance and durability that customers rely on.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 1CH 2-INP 5TSOP
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14TSSOP / NAND Gate IC 4 Channel 14-TSSOP
Lowest to $0.6940
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.8093
Nexperia USA Inc.
74AUP1T08GW-Q100/SOT353/UMT5
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE NOR 1CH 2-INP USV
Need more? Email Us
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8VSSOP
Lowest to $0.3734
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Lowest to $0.1832
Nexperia USA Inc.
IC INVERT SCHMITT 2CH 2-IN 6TSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess