The CD4013B from Texas Instruments is a highly versatile and reliable CMOS Dual D-Type Flip-Flop integrated circuit. This component is widely used in various digital applications due to its ability to store and maintain a binary state until directed to switch by a control signal. The CD4013B is part of the 4000 series CMOS range, renowned for its low power consumption and high noise immunity.
Key Features
- Set-Reset Capability: Each flip-flop has independent SET, RESET, CLOCK, and DATA (D) inputs, providing flexibility in operation.
- Static Flip-Flop Operation: Retains the data state as long as the power supply is maintained, making it suitable for latching applications.
- Medium-Speed Operation: The CD4013B operates at a clock frequency of up to 10MHz, delivering a good balance between speed and power efficiency.
- Standardized Symmetrical Output Characteristics: Offers consistent performance with balanced output drive capabilities.
- High-Voltage Types (20V Rating): Can handle higher voltage levels, thus suitable for various applications that require a wider range of input voltages.
Applications
The CD4013B is used in a wide array of applications including:
- Automotive systems
- Data storage
- Instrumentation
- Signal processing
- Control systems
- Consumer electronics
Quality and Reliability
As with all Texas Instruments products, the CD4013B is manufactured to the highest quality standards, ensuring reliability and performance in the field. With its robust design and ability to operate across a wide temperature range, this flip-flop is an excellent choice for designers looking for a dependable logic solution.
Technical Specifications
| Parameter |
Value |
| Supply Voltage Range |
3V to 18V |
| Temperature Range |
-55°C to +125°C |
| Package Types |
DIP, SOIC, and Others |
For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments website.