EN
  • EN
  • DE

CD40174BM96

Part No CD40174BM96
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Flip Flop Element D-Type Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Series 4000B
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name CD40174
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CD40174BM96E4, 296-31490-6, CD40174BM96E4-ND, CD40174BM96-ND, CD40174BM96G4-ND, 296-31490-2, CD40174BM96G4, 296-31490-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866089-CD40174BM96
Ultra Librarian 3D Model Ultra Librarian CD40174BM96 CAD Model

Description

Overview of Texas Instruments CD40174BM96

The Texas Instruments CD40174BM96 is a high-performance CMOS Hex D-Type Flip-Flop integrated circuit designed for a wide range of digital applications. This device features six flip-flops with individual D-type inputs and outputs, making it a versatile component for storing and managing digital data. The CD40174BM96 is part of Texas Instruments' 4000 series CMOS logic ICs, known for their low power consumption and high noise immunity.

Key Features

  • Hex D-Type Flip-Flop Configuration: Six independent flip-flops provide flexibility in data storage and signal processing tasks.
  • Wide Operating Voltage Range: The device can function over a broad voltage range from 3V to 18V, accommodating various logic levels and system requirements.
  • High Noise Immunity: Characteristic of CMOS technology, this IC offers excellent resistance to electrical noise, ensuring reliable operation in challenging environments.
  • Low Power Consumption: The CD40174BM96 is designed for low power operation, making it suitable for battery-powered and energy-sensitive applications.
  • Direct Clear Input: Each flip-flop has a direct clear input, allowing for immediate resetting of the stored data when necessary.

Applications

The CD40174BM96 is ideal for a wide array of digital applications, including:

  • Data storage and memory systems
  • Control registers
  • Counters and dividers
  • Toggle circuits
  • Buffer storage

Package and Quality

The device is available in a compact 96-ball microstar junior BGA package, which is suitable for space-constrained applications. Texas Instruments ensures the highest quality and reliability, with the CD40174BM96 being rigorously tested to meet industry standards.

Conclusion

With its combination of low power consumption, high noise immunity, and a wide operating voltage range, the Texas Instruments CD40174BM96 Hex D-Type Flip-Flop is a robust and reliable choice for designers looking to implement efficient and dependable digital logic systems.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3349 $50.2350
365+ $0.2748 $100.3020
565+ $0.2662 $150.4030
780+ $0.2576 $200.9280
1,005+ $0.2491 $250.3455
1,345+ $0.2233 $300.3385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,093 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess