SN74AC04D Hex Inverter from Texas Instruments
The SN74AC04D is a high-speed hex inverter integrated circuit (IC) designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This device features six independent inverters and is part of the 74AC series, known for its advanced CMOS logic operating at 5V.
Key Features:
- Logic Type: Hex Inverter - the IC contains six inverting gates that can be used independently.
- Operating Voltage: 2V to 6V - compatible with various systems and allows for flexible integration.
- Output Drive Capability: Capable of driving 24mA at the outputs, providing good current for interfacing with other logic devices.
- High-Speed Performance: Propagation delay time is typically 8ns at 5V, allowing for high-speed operations in critical applications.
- IC Package: SOIC-14 - this small outline integrated circuit package is ideal for space-constrained applications.
Applications:
The SN74AC04D is versatile and can be used in a variety of applications, including:
- Wave shaping and signal processing
- Logic level conversion
- Oscillator circuits
- High-speed data transmission systems
Quality and Reliability:
Texas Instruments is committed to high standards of quality and reliability, and the SN74AC04D is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. The device is also RoHS compliant, ensuring it meets environmental standards by restricting the use of certain hazardous substances in electronics.
Ordering and Packaging:
The SN74AC04D comes in a tube or tape and reel packaging, making it easy to order in bulk for manufacturing and assembly processes. The SOIC-14 package ensures compatibility with standard surface-mount technology (SMT) equipment.
For detailed specifications, application notes, and additional resources, please visit the Texas Instruments website or consult the SN74AC04D datasheet.