Products specifications

Logic Type Counter, Decade
Direction Up
Number of Elements 1
Number of Bits per Element 10
Reset Asynchronous
Timing Synchronous
Count Rate 5.5 MHz
Trigger Type Positive, Negative
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Case / Package 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1496699-CD4017BEE4
Ultra Librarian 3D Model Ultra Librarian CD4017BEE4 CAD Model

You May Also Be Interested in

Microchip Technology
5V/3.3V ÷ 4 DIVIDER | IC DIVIDER /4 5V/3.3V 8-SOIC
Lowest to $13.8415
ECAD model for SY10EL33ZG
ON Semiconductor
IC COUNTER RIPPLE 12STAGE 16SOIC
Lowest to $0.1855
ECAD model for MC74HC4040ADR2
Nexperia USA Inc.
IC COUNTER/DIVIDER OSC / Counter IC Binary Counter 1 Element 14 Bit Negative Edge
Need more? Email Us
ECAD model for HEF4060BTTJ
Fairchild/ON Semiconductor
IC COUNTER BINARY SYNC 16DIP
Need more? Email Us
ECAD model for 74ACT161PC
Texas Instruments
54HC4024 ASYNCHRONOUS 7-BIT BINA / Counter IC Element Bit
Lowest to $80.9295
ECAD model for SNJ54HC4024J
ON Semiconductor
Dual Up Counters | IC COUNTER DUAL BCD 16-SOIC
Lowest to $7.3166
ECAD model for MC14518BDW
ON Semiconductor
Universal Hexadecimal Counter | IC COUNTER UNIV HEX HS 20PLCC
Need more? Email Us
ECAD model for MC10H136FNR2
Fairchild/ON Semiconductor
IC COUNTER BINARY SYNC 16TSSOP
Need more? Email Us
ECAD model for 74LVX163MTC
Texas Instruments
CMOS RIPPLE-CARRY BINARY COUNTER DIVIDERS
Need more? Email Us
ECAD model for CD4024BM

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4825 $50.6625
225+ $0.4520 $101.7000
345+ $0.4367 $150.6615
495+ $0.4062 $201.0690
640+ $0.3909 $250.1760
800+ $0.3756 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,490 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention