Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Counter, Decade
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 5.5MHz
Trigger Type Positive Edge
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 006163-CD40192BE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD40192BE CAD Model

Description

CD40192BE Description

The CD40192BE is a Synchronous 4-bit Binary Counter with dual clock. It offers a synchronous preset capability, making it suitable for a wide range of counting applications.

  • Applications:
    • Digital clocks
    • Timer applications
    • Synchronizing circuits
  • Features and Benefits:
    • Versatile dual clock system
    • Synchronous parallel load
    • Fully static operation with no minimum clock frequency
    • Wide operating temperature range
  • Additional Details: With its high-speed operation, the CD40192BE counter is ideal for digital systems requiring precise timing and control. Its flexibility in design makes it a cornerstone component for modern electronics.

You May Also Be Interested in

ON Semiconductor
14-Stage Binary Ripple Counter With Oscillator | IC COUNTER 14STAGE BIN 16-SOIC
Lowest to $0.6264
ECAD model for MC74HC4060AD
Fairchild/ON Semiconductor
IC COUNTER BINARY SYNC 16TSSOP
Need more? Email Us
ECAD model for 74LVX163MTC
Texas Instruments
54HC4024 ASYNCHRONOUS 7-BIT BINA / Counter IC Element Bit
Lowest to $80.9295
ECAD model for SNJ54HC4024J
ON Semiconductor
3.3V / 5V ECL ÷2 Divider
Lowest to $14.9354
ECAD model for MC100EP32DTR2G
ON Semiconductor
Universal Hexadecimal Counter | IC COUNTER UNIV HEX HS 20PLCC
Need more? Email Us
ECAD model for MC10H136FNR2
Fairchild/ON Semiconductor
Synchronous 4-Bit Up/Down Decade Counter . Synchronous 4-Bit Up/Down Binary Counter
Need more? Email Us
ECAD model for MM74C193N
Texas Instruments
CMOS RIPPLE-CARRY BINARY COUNTER DIVIDERS
Need more? Email Us
ECAD model for CD4024BM
ON Semiconductor
3.3 V ECL 8-Bit Synchronous Binary Up Counter | IC UP COUNTER 8BIT BINARY 32-QFN
Need more? Email Us
ECAD model for MC100EP016AMNG
Fairchild/ON Semiconductor
Low Voltage Synchronous Binary Counter with Synchronous Clear
Lowest to $0.2859
ECAD model for 74LVX163M

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.5939 $53.1878
5+ $21.8206 $109.1030
8+ $21.1387 $169.1096
10+ $20.4568 $204.5680
13+ $19.7749 $257.0737
17+ $17.7293 $301.3981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention