Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 650V
Id - Continuous Drain Current 22A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 148mOhm at 11A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 45nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 1865pF at 100V
Power Dissipation (Maximum) 150W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package D2PAK
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260639-STB31N65M5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB31N65M5 CAD Model

Description

STB31N65M5 - N-channel 650 V, 0.074 Ohm typ., 31 A MDmesh™ M5 Power MOSFET in D2PAK package

The STB31N65M5 is a state-of-the-art N-channel Power MOSFET presented by STMicroelectronics, designed to meet the efficiency and reliability demands of modern high-power electronic applications. This device is part of the MDmesh™ M5 series, which is renowned for its excellent performance in high voltage applications, thanks to its innovative technology that reduces on-resistance and total power losses.

With a voltage rating of 650 V, the STB31N65M5 is well-suited for applications that require a robust and efficient power handling capability. It features a very low typical on-resistance of just 0.074 Ohms, which signifies minimal power loss during operation, thereby enhancing the overall efficiency of the system it is used in. The device is capable of handling continuous currents up to 31 A, making it a reliable choice for high current scenarios.

The STB31N65M5 is housed in a D2PAK package, which is known for its compact size and ability to handle high thermal loads. This packaging allows for efficient heat dissipation and is suitable for surface mount technology (SMT), providing a space-saving solution on printed circuit boards (PCBs).

This Power MOSFET incorporates STMicroelectronics' advanced MDmesh™ M5 technology, which integrates a vertical structure that enhances carrier mobility and reduces on-state resistance. This results in lower conduction losses and improved switching performance, making it ideal for high-efficiency power supplies, lighting applications, welding equipment, and solar inverters.

Key features of the STB31N65M5 include a fast recovery diode, which is essential for high-speed switching applications. It also boasts excellent robustness and reliability, with an extended operating junction temperature range, which ensures stable performance even under extreme conditions.

STMicroelectronics provides comprehensive technical support and documentation for the STB31N65M5, ensuring that designers can fully utilize its capabilities for their specific applications. With its combination of high voltage capability, low on-resistance, and efficient thermal management, the STB31N65M5 is an excellent choice for power conversion applications demanding high efficiency and reliability.

You May Also Be Interested in

Microsemi Corporation
POWER MOSFET N-CHANNEL(BVdss=200V, Rds(on)=0.085ohm, Id=30A) | MOSFET N-CH TO-204AE TO-3
Lowest to €58.3320
ECAD model for JANTX2N6766
ON Semiconductor
20A, 60V, 0.037 Ohm, N-Channel, Logic Level UltraFET Power MOSFETFairchild | MOSFET N-CH 60V 20A IPAK
Need more? Email Us
ECAD model for HUF76423D3
Vishay
Power MOSFET(Vdss=500V, Rds(on)typ.=0.28ohm, Id=16A) | MOSFET N-CH 500V 16A TO-220AB
Need more? Email Us
ECAD model for IRFB17N50L
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to €0.3335
ECAD model for MDD3400
ON Semiconductor
50A, 100V, 0.027 Ohm, N-Channel, Logic Level UltraFET Power MOSFET | MOSFET N-CH 100V 50A D2PAK
Lowest to €0.8305
ECAD model for HUF76639S3S
Alpha & Omega Semiconductor Inc.
null600V 53A α MOS Power Transistor | MOSFET N-CH
Lowest to €4.7722
ECAD model for AOK53S60
Vishay
HEXFET Power MOSFET | MOSFET N-CH 60V 30A TO-262
Need more? Email Us
ECAD model for IRLZ34L
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to €0.1240
ECAD model for 4N60L
ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 37A TO247
Lowest to €5.3257
ECAD model for FCH104N60

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ €3.3197 €59.7553
44+ €2.7241 €119.8612
67+ €2.6396 €176.8515
92+ €2.5538 €234.9542
119+ €2.4692 €293.8366
160+ €2.2131 €354.1009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 95,900 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention