EN
  • EN
  • DE

CD40193BF3A

Part No CD40193BF3A
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description CD40193B-MIL CMOS PRESETTABLE BI / Counter IC Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number CD40193
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 576904-CD40193BF3A
Ultra Librarian 3D Model Ultra Librarian CD40193BF3A CAD Model

Description

The CD40193BF3A by Texas Instruments is a high-performance CMOS Presettable Up/Down Counter. This versatile integrated circuit is designed to be used in a wide range of counting applications where reliability and low power consumption are crucial. With its presettable feature, users can easily set the counter to a desired value, allowing for greater control and flexibility in circuit design. The up/down counting capability makes it suitable for bidirectional counting tasks.

The CD40193BF3A operates on a wide voltage range from 3V to 18V, providing compatibility with various logic levels and making it suitable for battery-operated devices as well as for interfacing with standard digital circuits. It boasts a synchronous internal carry look-ahead for cascading in high-speed counting applications, ensuring that multiple devices can be connected together without significant delays.

This counter features a 4-bit binary up/down state and provides outputs for each bit. The clear function is asynchronous, allowing the user to reset the counter quickly. It also includes parallel load capability, enabling the user to load a specific preset value instantly. The CD40193BF3A is designed with an industry-standard pinout, which simplifies the integration into existing designs and makes it easier for designers to switch from other similar counters.

Key features of the CD40193BF3A include:

  • 4-bit binary up/down counter
  • Wide supply voltage range from 3V to 18V
  • Direct clear to zero
  • Asynchronous parallel load capability
  • Individual preset inputs for each flip-flop
  • Synchronous internal carry look-ahead for cascading
  • Standardized symmetrical output characteristics
  • 100% tested for quiescent current at 20V
  • 5V, 10V, and 15V parametric ratings
  • Maximum input current of 1 µA at 18V (full package-temperature range)
  • Meets all requirements of JEDEC Tentative Standard No. 13B

With its robust feature set and flexible design, the CD40193BF3A is an excellent choice for designers who require a reliable and easy-to-use up/down counter for their digital projects. Whether used in digital clocks, instrumentation, or automated systems, this counter from Texas Instruments stands out for its performance and versatility.

You May Also Be Interested in

National Semiconductor (TI)
DIVIDE BY 12 COUNTER / Counter IC Element Bit
Lowest to $0.2310
Texas Instruments
54LS90 DECADE COUNTER
Lowest to $25.3231
Rochester Electronics
DUAL MARKED (M38510/01309BEA) / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
National Semiconductor (TI)
BINARY COUNTER, 100K SERIES / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
DECADE COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
Harris Corporation
IC BCD COUNTER 4-BIT 16DIP
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 7-BIT 14CDIP / Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-CDIP
Lowest to $9.4685

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.7133 $75.4266
4+ $30.9443 $123.7772
6+ $29.9773 $179.8638
7+ $29.0103 $203.0721
9+ $28.0433 $252.3897
12+ $25.1422 $301.7064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess