Product Overview: Texas Instruments CD4049 Hex Inverting Buffer/Converter
The Texas Instruments CD4049 device is a versatile, hex inverting buffer/converter that is a part of the CMOS logic family. This integrated circuit is designed to be used in a wide range of applications, including logic inversion, signal conditioning, and voltage level conversion from high to low logic levels. The CD4049 is well-suited for interfacing between different logic levels, making it an essential component for multi-voltage digital systems.
Featuring six independent inverter gates, each with a high input impedance, the CD4049 provides excellent buffering capabilities with typical power dissipation as low as 5μW per inverter. This low power consumption makes it an ideal choice for battery-operated devices and energy-efficient applications. Additionally, the CD4049 can handle input voltages that are higher than the V<sub>DD supply voltage, giving it the ability to convert logic levels with ease.
The CD4049 operates over a wide voltage range from 3V to 18V, ensuring compatibility with various logic families such as TTL, PMOS, and NMOS. This flexibility allows designers to integrate the CD4049 into a broad spectrum of digital circuits without concern for voltage compatibility issues.
Constructed with Texas Instruments' high-quality standards, the CD4049 comes in various package types, including DIP, SOIC, and TSSOP, providing options for different design requirements. The device also features a standardized symmetrical output characteristic, which guarantees consistent performance across all six inverters.
With its capability to drive two TTL loads over the 5V to 15V V<sub>DD range, the CD4049 is not only a reliable component but also a practical solution for digital logic systems that require signal inversion with high noise immunity. Its robust design ensures stable operation over the industrial temperature range of -55°C to +125°C, making it suitable for harsh environments.
In conclusion, the Texas Instruments CD4049 hex inverting buffer/converter is a highly adaptable component that offers designers the convenience of multiple functions within a single chip. Its low power consumption, wide operating voltage range, and ability to interface with different logic levels make it a smart choice for a variety of digital applications.