EN
  • EN
  • DE

CD4070BMT

Part No CD4070BMT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 3.4mA, 3.4mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 100ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1028220-CD4070BMT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian CD4070BMT CAD Model

Description

Product Overview: Texas Instruments CD4070BMT

The Texas Instruments CD4070BMT is a high-performance CMOS Quad Exclusive-OR Gate integrated circuit designed to meet a wide array of electrical and logical specifications. This versatile component is a fundamental building block in digital electronics, facilitating operations where precision and reliability are paramount.

Key Features

  • Logic Type: The CD4070BMT features four independent Exclusive-OR (XOR) gates, which are essential for implementing parity generators, checkers, and various arithmetic logic circuits.
  • Supply Voltage Range: It operates over a broad supply voltage range from 3V to 18V, making it suitable for battery-operated devices as well as industrial applications.
  • High Noise Immunity: Characterized by a noise immunity consistent with the entire CMOS IC lineup, the CD4070BMT provides stable operation in electrically noisy environments.
  • Low Power Consumption: The device boasts low power consumption, with only 1µA of typical supply current at 18V, which is ideal for power-sensitive applications.
  • Output Drive Capability: With the ability to source or sink up to 6.8mA, the CD4070BMT can directly drive LEDs and other low-power indicators.
  • High-Speed Operation: The XOR gates offer high-speed operation, ensuring quick response times in critical applications.

Applications

The CD4070BMT is suitable for a wide range of applications, including:

  • Data processing and storage systems
  • Communication systems
  • Function generators
  • Instrumentation and control circuits
  • Portable electronics

With its robust design and flexible functionality, the Texas Instruments CD4070BMT is an excellent choice for designers looking to implement XOR logic in their digital systems. Whether it's for simple logical operations or complex computational tasks, this integrated circuit provides a reliable solution that engineers can trust.

Package and Quality

The CD4070BMT comes in a surface-mount SOIC-14 package, which is well-suited for automated assembly processes and compact PCB layouts. Texas Instruments is known for its commitment to quality, and this product is no exception, adhering to stringent manufacturing standards to ensure performance and durability.

You May Also Be Interested in

NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC T/R
Lowest to $0.1414
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3208 $51.3280
380+ $0.2633 $100.0540
590+ $0.2550 $150.4500
815+ $0.2468 $201.1420
1,050+ $0.2386 $250.5300
1,405+ $0.2139 $300.5295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,055 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess