Products specifications

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1159740-CD4072BD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4072BD CAD Model

Description

The CD4072BD is a high-performance CMOS Dual 4-Input OR Gate integrated circuit produced by Texas Instruments, a leader in semiconductor innovation. This logic gate is designed to provide the function of a dual 4-input OR gate in a single package, making it an ideal choice for a wide range of digital applications.

Key Features

  • Logic Type: OR Gate
  • Number of Circuits: Dual 4-Input
  • Supply Voltage Range: 3V to 18V
  • Operating Temperature: -55°C to +125°C
  • Package: DIP-14, SOIC-14
  • High Noise Immunity: NIL = 30%, NIH = 30% of V<sub>CC at V<sub>CC = 5V
  • Low Power Consumption: 5 µW max at V<sub>CC = 5V, I<sub>OL = 4 mA

The CD4072BD is designed to operate over a broad voltage range from 3V to 18V while maintaining stability and high noise immunity. This versatility makes it compatible with a variety of logic levels, which is essential for interfacing with other logic families or operating in power-constrained environments.

Applications

With its robust design, the CD4072BD is suitable for use in a variety of applications, including:

  • Logic level conversion
  • Function generation
  • Data processing
  • Control systems
  • Alarm systems
  • Embedded systems

The device's high noise immunity ensures reliable operation in electrically noisy environments, making it an excellent choice for industrial and automotive applications where stability is crucial.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CD4072BD is no exception, offering dependable performance over a wide temperature range, making it suitable for both commercial and military applications. It is available in both DIP-14 and SOIC-14 packages, providing flexibility for board-level design.

For detailed specifications, application notes, and further information, please refer to the official Texas Instruments datasheet for the CD4072BD.

You May Also Be Interested in

NXP / Nexperia
Quad 2-input NAND gate | IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.1489
ECAD model for 74HC03D
ON Semiconductor
IC GATE OR 1CH 2-INP SC74A
Lowest to $0.0894
ECAD model for NL17SZ32DBVT1G
Texas Instruments
HEX INVERTERS
Lowest to $1.0807
ECAD model for SN74HCU04NSR
Texas Instruments
Single Power Supply 2-Input Positive AND Gate CMOS Logic Level Shifter | IC GATE AND 1CH 2-INP SOT23-5
Lowest to $0.0965
ECAD model for SN74LV1T08DBVR
ON Semiconductor
Single 2-Input OR Gate | IC GATE OR 1CH 2-INP SC88A
Lowest to $0.2626
ECAD model for MC74HC1G32DFT1
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ECAD model for NLVHC1G32DFT1G
STMicroelectronics
HEX INVERTER | IC INVERTER 6CH 6-INP 14TSSOP
Lowest to $0.3120
ECAD model for 74ACT04TTR
ON Semiconductor
Low-Voltage CMOS Quad 2-Input OR Gate With 5 V-Tolerant Inputs | IC GATE OR 4CH 2-INP 14TSSOP
Lowest to $0.5890
ECAD model for MC74LCX32DTR2
Fairchild/ON Semiconductor
13-Input NAND Gate
Need more? Email Us
ECAD model for DM74ALS133N

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention