EN
  • EN
  • DE

CD4078BF3A

Part No CD4078BF3A
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description CD4078B-MIL CMOS 8-INPUT NOR/OR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Package Bulk
Product Status Active
Logic Type NOR/OR Gate
Number of Circuits 1
Number of Inputs 8
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 6.8mA, 6.8mA
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Base Product Number CD4078
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577067-CD4078BF3A
Ultra Librarian 3D Model Ultra Librarian CD4078BF3A CAD Model

Description

The CD4078BF3A is a versatile CMOS OR/NOR Gate integrated circuit produced by Texas Instruments, designed to meet a wide array of digital logic needs. This high-quality IC offers a combination of eight inputs, which can be utilized to implement complex logic functions in digital circuits.

Key features of the CD4078BF3A include:

  • Logic Type: 8-Input Positive OR/NOR Gate
  • Supply Voltage Range: 3V to 18V, accommodating various levels of signal voltages and making it suitable for both low and high-power applications.
  • High Noise Immunity: Characteristic of CMOS devices, it provides stable operation in noisy environments.
  • Low Power Consumption: The CD4078BF3A is designed for energy efficiency, which is ideal for battery-operated devices.
  • Output Drive Capability: Capable of driving up to 10 LS-TTL loads, allowing for direct interfacing with TTL logic levels.
  • Standardized Symmetrical Output Characteristics: Ensures consistent performance and balanced load drive.
  • High-Impedance Inputs: Minimizes current draw and allows for easy interfacing with other circuit elements.

The CD4078BF3A is available in various packages, including the commonly used DIP and SOIC, making it easy to integrate into both through-hole and surface-mount technology (SMT) designs. Its robustness and reliability make it a preferred choice for applications such as logic function generators, digital signal processing, computer logic, and control systems.

With its broad operating temperature range, the CD4078BF3A is suitable for industrial-grade applications that demand high performance under varying environmental conditions. Texas Instruments' commitment to quality ensures that this IC will provide reliable service throughout its operational life, making it a trusted component in any digital logic design or application.

You May Also Be Interested in

NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418
ON Semiconductor
OR/NOR Gate 1-Element 4-IN 8-Pin SOIC N Tube / IC GATE OR/NOR ECL 4INPUT 8SOIC
Lowest to $12.1021
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us
Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
Texas Instruments
IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.4809 $92.9618
3+ $38.1382 $114.4146
5+ $36.9463 $184.7315
6+ $35.7545 $214.5270
8+ $34.5627 $276.5016
10+ $30.9873 $309.8730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess