EN
  • EN
  • DE

SN74LVC1G97DBVT

Part No SN74LVC1G97DBVT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC MULTI-FUNC GTE CONFIG SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input Yes
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1100500-SN74LVC1G97DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G97DBVT CAD Model

Description

The SN74LVC1G97DBVT from Texas Instruments is a versatile and configurable multiple-function gate that is part of the 74LVC family. This single-gate product is designed to be highly flexible, allowing the user to configure it into multiple logic functions based on their circuit requirements. The device comes in a compact SOT-23-6 package, making it suitable for space-constrained applications.

Key Features

  • Configurable Logic Function: With the capability to be configured as AND, OR, XOR, NAND, NOR, XNOR, inverter, and buffer, this device provides the designer with the flexibility to adapt to various circuit designs without the need for multiple different components.
  • Wide Operating Voltage Range: The SN74LVC1G97DBVT operates over a broad voltage range of 1.65 to 5.5 V, compatible with various logic levels and suitable for battery-operated and low-voltage applications.
  • High Drive Strength: This device can drive up to ±24-mA at the output, ensuring strong signal integrity and reducing the need for additional buffer components.
  • Low Power Consumption: Its low power consumption makes it ideal for use in portable and battery-powered devices, helping to extend battery life and reduce system power requirements.
  • ESD Protection: The SN74LVC1G97DBVT features robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in the face of environmental static discharges.
  • Lead-Free and RoHS Compliant: The device is manufactured using environmentally friendly materials, meeting RoHS compliance and supporting the design of green products.

Applications

The configurable nature of the SN74LVC1G97DBVT makes it an excellent choice for a wide range of applications, including but not limited to:

  • Programmable Logic Controllers (PLCs)
  • Consumer Electronics
  • Embedded Systems
  • Signal Processing
  • Control Circuits
  • Portable and Battery-Powered Devices

In conclusion, the SN74LVC1G97DBVT from Texas Instruments offers an exceptional combination of flexibility, performance, and compact form factor, making it a valuable component for any designer looking to optimize their circuit designs with a configurable logic solution.

You May Also Be Interested in

Texas Instruments
IC CONFIG MULT-FUNC GATE SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.3673
Fairchild/ON Semiconductor
INVERTER, LS SERIES / Configurable Circuit Input
Lowest to $0.4966
National Semiconductor (TI)
OR/NOR GATE, 100K SERIES
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GTE CONFIG SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.6222
Nexperia USA Inc.
IC GATE AND/OR 3-IN 6-XSON
Need more? Email Us
Fairchild/ON Semiconductor
AND/NAND GATE, 100K SERIE
Need more? Email Us
Texas Instruments
IC MULT-FUNCTION GATE 6DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Need more? Email Us
Fairchild/ON Semiconductor
OR/NOR GATE, 100K SERIES
Lowest to $4.6443
Texas Instruments
IC CONFIG MULTI FUNCTION 6DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Lowest to $0.3972

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2462 $50.4710
500+ $0.2020 $101.0000
770+ $0.1957 $150.6890
1,060+ $0.1894 $200.7640
1,370+ $0.1831 $250.8470
1,830+ $0.1641 $300.3030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,270 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess