EN
  • EN
  • DE
  • IT

100302PC

Part No 100302PC
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description OR/NOR GATE, 100K SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Fairchild/ON Semiconductor
Package Bulk
Product Status Active
Logic Type NOR/OR Gate
Number of Circuits 5
Number of Inputs 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply -4.2V ~ -5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Through Hole
Package / Case 24-DIP (0.400", 10.16mm)
Supplier Device Package 24-PDIP
Base Product Number 100302
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 2705-100302PC
Ultra Librarian 3D Model Ultra Librarian 100302PC CAD Model

Description

100302PC Integrated Circuit

The 100302PC is known for its precision and efficiency, designed to meet the stringent demands of contemporary electronic applications. This integrated circuit ensures stable performance under diverse conditions.

Applications

  • Audio and Video Equipment
  • Data Transmission Systems
  • Automotive Electronics
  • Medical Devices

Features and Benefits

  • Precise Output: Ensures accurate signal processing.
  • Durable Construction: Offers enhanced reliability.
  • Efficient Thermal Management: Prevents overheating.
  • Easy Integration: Suitable for various circuit designs.

The 100302PC is engineered to provide precision and performance, making it ideal for high-tech electronic projects.

You May Also Be Interested in

NXP / Nexperia
Universal Priority Encoder
Need more? Email Us
Analog Devices Inc.
IC AND/NAND/NOR/OR GATE 16SMT
Need more? Email Us
ON Semiconductor
IC GATE UNIV 2INPUT 6-MICROPAK / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Need more? Email Us
Analog Devices Inc.
CMOS 4/8 Channel Analog Multiplexers
Lowest to $70.4469
Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.1118
Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Need more? Email Us
Micrel
2-INPUT XOR/XNOR
Need more? Email Us
NXP / Nexperia
Lowest to $0.2599
NXP / Nexperia
Low-power configurable multiple function gate
Lowest to $0.1009

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6443 $60.3759
31+ $3.8103 $118.1193
47+ $3.6914 $173.4958
65+ $3.5724 $232.2060
84+ $3.4535 $290.0940
112+ $3.0966 $346.8192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess