EN
  • EN
  • DE

SN74AUP1G58DBVR

Part No SN74AUP1G58DBVR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC CONFIG MULT-FUNC GATE SOT23-6  /  Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number 74AUP1G58
Other Names SN74AUP1G58DBVRE4,SN74AUP1G58DBVRG4,-SN74AUP1G58DBVRG4R,2156-SN74AUP1G58DBVR,SN74AUP1G58DBVRE4,296-16819-6,296-16819-1,-296-16819-1,296-16819-2,SN74AUP1G58DBVRG4,-296-16819-1,-SN74AUP1G58DBVRE4,-SN74AUP1G58DBVRE4R,-SN74AUP1G58DBVRR,-SN74AUP1G58DBVRG4,TEXTISSN74AUP1G58DBVR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258234-SN74AUP1G58DBVR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G58DBVR CAD Model

Description

SN74AUP1G58DBVR - Texas Instruments

The SN74AUP1G58DBVR from Texas Instruments is a versatile, low-power configurable multiple-function gate that belongs to the 74AUP family. This integrated circuit is designed to operate on a very low power supply while still delivering high-speed performance, making it an ideal choice for battery-powered and portable applications. It is capable of performing a multitude of logical functions, including AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer operations.

Key Features:

  • Low Power Consumption: It operates within a power supply range of 0.8 V to 3.6 V, which is beneficial for extending battery life in portable devices.
  • High-Speed Performance: Despite its low power requirements, the SN74AUP1G58DBVR does not compromise on speed, providing a typical tpd of 3.7 ns at 3.3 V.
  • Configurable Functionality: This device can be configured to perform up to seven different logical functions, offering design flexibility for various applications.
  • Reduced System Complexity: By integrating multiple functions into a single chip, it helps in reducing the number of components required on a PCB, thus minimizing system complexity and saving space.
  • ESD Protection: It features input and output overvoltage tolerance and ±8 kV HBM ESD protection, enhancing the durability of the end product.
  • Small Package Size: The device is offered in a small 6-pin SOT-23 package, designated as DBVR, which is suitable for space-constrained applications.

Applications:

The SN74AUP1G58DBVR's multi-functionality and low-power operation make it a perfect fit for a wide range of applications, including:

  • Smartphones and personal electronics
  • Portable medical devices
  • Wearable technology
  • Low-power IoT devices
  • Consumer electronics
  • Embedded systems

With its advanced features and flexible design options, the SN74AUP1G58DBVR from Texas Instruments provides engineers with a compact, power-efficient solution for implementing logic functions in their designs.

You May Also Be Interested in

ON Semiconductor
INVERTER, TTL, PDSO14 / Configurable Circuit Input
Lowest to $1.5465
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.3550
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8TSSOP
Lowest to $9.2285
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Need more? Email Us
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $4.3550
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $0.9714
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $1.6817
Texas Instruments
IC DUAL AND-ORINV GATE 14-SOIC / AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC
Lowest to $0.4935
ON Semiconductor
IC GATE CONFIG MULTIFUNC 6-ULLGA
Lowest to $1.1977

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3673 $51.4220
335+ $0.3014 $100.9690
515+ $0.2919 $150.3285
710+ $0.2825 $200.5750
920+ $0.2731 $251.2520
1,225+ $0.2449 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess