EN
  • EN
  • DE

74AUP1G0832GM,115

Part No 74AUP1G0832GM,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE AND/OR 3-IN 6-XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Nexperia USA Inc.
Series 74AUP
Package Tape & Reel
Product Status Active
Logic Type AND/OR Gate
Number of Circuits 1
Number of Inputs 3 Input (2, 1)
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-XFDFN
Supplier Device Package 6-XSON, SOT886 (1.45x1)
Base Product Number 74AUP1G0832
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 971478-74AUP1G0832GM,115
Ultra Librarian 3D Model Ultra Librarian 74AUP1G0832GM,115 CAD Model

Description

The 971478-74AUP1G0832GM,115 is a multi-function, configurable gate with three inputs.

  • Functions: AND and OR logic
  • Voltage Supply Range: 0.8V to 3.6V
  • Series: 74AUP
  • Package: 6-XFDFN
  • Operating Temperature Range: -40°C to 125°C

You May Also Be Interested in

Texas Instruments
IC MULTI-FUNC GTE CONFIG SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.0969
Microchip Technology
IC GATE XOR/XNOR 3.3V/5V 8-MSOP / XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP
Need more? Email Us
National Semiconductor (TI)
XOR/XNOR GATE, 100K SERIES / XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 24-CDIP
Need more? Email Us
Nexperia USA Inc.
IC GATE AND/OR 3-IN 6-XSON
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 3.3/5V 4IN 8-SOIC / NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
AND/NAND GATE, 100K SERIE
Need more? Email Us
Innovisionsemi
IC LOGIC GATE UHS 2-INP SC70-6
Need more? Email Us
Microchip Technology
IC GATE CML UNIV I/O TERM 16MLF / Configurable Multiple Function Configurable 1 Circuit 2 Input 16-MLF® (3x3)
Need more? Email Us
National Semiconductor (TI)
AND-OR-INVERT GATE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess