EN
  • EN
  • DE

SN74LVC1G57YZPR

Part No SN74LVC1G57YZPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC MULT-FUNCTION GATE 6DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 74LVC
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number 74LVC1G57
Other Names -296-18784-1,-SN74LVC1G57YZPRR,-296-18784-1,296-SN74LVC1G57YZPRTR,296-SN74LVC1G57YZPRCT,296-18784-2,2156-SN74LVC1G57YZPR,TEXTISSN74LVC1G57YZPR,296-18784-1,296-18784-1,296-18784-2,296-SN74LVC1G57YZPRDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258220-SN74LVC1G57YZPR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G57YZPR CAD Model

Description

The SN74LVC1G57YZPR is a versatile configurable multiple-function gate from Texas Instruments, designed to operate on a voltage range of 1.65 to 5.5V. This single gate is part of the high-performance LVC family, which ensures low-voltage operation while maintaining compatibility with mixed-voltage system environments.

Key Features:

  • Configurable Gate: The SN74LVC1G57 'Little Logic' is a multifunctional device that can be configured as one of many standard logic functions, including AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer. This flexibility allows for a reduction in part inventory and provides versatility in circuit design.
  • Low Power Consumption: This device is optimized for low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: With a broad voltage range of 1.65V to 5.5V, the SN74LVC1G57YZPR is suitable for interfacing with both 3.3V and 5V systems, providing design flexibility across different power domains.
  • High Drive Strength: Despite its low-power nature, the device does not compromise on performance and can drive capacitive loads while maintaining signal integrity.
  • ESD Protection: The inputs and outputs are buffered to provide high noise immunity and input protection from electrostatic discharge (ESD).

Applications:

The SN74LVC1G57YZPR's configurable nature makes it suitable for a wide variety of applications, including:

  • Server farms and telecom infrastructure
  • Consumer electronics
  • Embedded systems
  • Portable and battery-operated devices

Package and Quality:

Enclosed in a compact DSBGA package, the SN74LVC1G57YZPR offers a space-saving solution for modern electronic systems. It is also characterized for operation from -40°C to 85°C, ensuring reliability across a wide range of environmental conditions. Texas Instruments is committed to high-quality manufacturing standards and the device is RoHS compliant, supporting the requirements for environmentally sensitive applications.

You May Also Be Interested in

Texas Instruments
IC GATE MULT-FUNC CONFIG 6-DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Need more? Email Us
Fairchild/ON Semiconductor
OR/NOR GATE, 100K SERIES
Lowest to $4.6443
Texas Instruments
IC CONFIG MULTIPLE FUNCT US8 / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP
Lowest to $0.7284
Fairchild/ON Semiconductor
INVERTER, LS SERIES / Configurable Circuit Input
Lowest to $0.4966
National Semiconductor (TI)
OR/NOR GATE, 100K SERIES / Configurable Circuit Input
Lowest to $3.2617
Nexperia USA Inc.
IC BUFFER/INVERTER SGL X2SON6 / Buffer/Inverter Configurable 2 Circuit 2 Input (1, 1) Input 6-XSON (0.9x1)
Lowest to $0.3269
National Semiconductor (TI)
MULTIPLEXER, 100K SERIES / Configurable Circuit Input
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR 3.3V/5V 8-MSOP / XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP
Need more? Email Us
Texas Instruments
IC BUFFER INVERTER 10BIT 24TVSOP / Buffer/Inverter Configurable 1 Circuit 10 Input 24-TVSOP
Lowest to $0.7510

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess