EN
  • EN
  • DE

SY10EP01VKC

Part No SY10EP01VKC
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OR/NOR 3.3V/5V 4IN 8MSOP / NOR/OR Gate Configurable 1 Circuit 4 Input 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 10EP
Package Tube
Logic Type NOR/OR Gate
Number of Circuits 1
Number of Inputs 4
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 10EP01
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258252-SY10EP01VKC
Ultra Librarian 3D Model Ultra Librarian SY10EP01VKC CAD Model

Description

Microchip Technology's SY10EP01VKC: A High-Speed Logic Gate Solution

The SY10EP01VKC from Microchip Technology is a versatile and high-performance logic gate designed to meet the demanding requirements of high-speed digital systems. This device is part of Microchip's EPIC™ (Enhanced Performance Implanted CMOS) family, which is renowned for its exceptional speed and reliability.

At the heart of this product is a 2-input XOR/XNOR gate, which is a fundamental component in digital electronics, often used for parity generation and comparison operations. The SY10EP01VKC is capable of operating at frequencies up to 3GHz, making it an ideal choice for applications that require rapid data processing and high-speed signal manipulation.

The device is housed in a compact 8-pin SOIC package, ensuring that it occupies minimal space on a printed circuit board. Despite its small size, the SY10EP01VKC delivers robust performance and is characterized by its low propagation delay and high output drive capability. This makes it suitable for use in a wide range of applications, including high-speed networking equipment, signal processing, and automated test equipment.

One of the key features of the SY10EP01VKC is its differential design, which allows for increased noise immunity and improved signal integrity. This is especially important in environments with high levels of electrical noise or when transmitting signals over long distances. Additionally, the device supports both positive and negative edge-triggered operations, providing designers with flexibility in timing and control.

The SY10EP01VKC operates from a 3.3V to 5V power supply, accommodating various system voltages and ensuring compatibility with other logic families. It also features a fully integrated hysteresis at all inputs, which reduces the impact of small noise fluctuations and enhances the stability of the signal transitions.

In summary, Microchip Technology's SY10EP01VKC is a high-speed logic gate that offers a blend of speed, performance, and versatility. It is a reliable choice for engineers and designers looking to optimize their digital systems for speed and efficiency.

You May Also Be Interested in

National Semiconductor (TI)
AND-OR-INVERT GATE
Need more? Email Us
Fairchild/ON Semiconductor
INVERTER, LS SERIES / Configurable Circuit Input
Lowest to $0.4966
Analog Devices Inc.
IC XOR/XNOR GATE 16SMT
Need more? Email Us
National Semiconductor (TI)
MULTIPLEXER, 100K SERIES / Configurable Circuit Input
Need more? Email Us
Texas Instruments
IC GATE MULT-FUNC CONFIG 6SON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)
Need more? Email Us
National Semiconductor (TI)
OR/NOR GATE, 100K SERIES / Configurable Circuit Input
Lowest to $3.2617
National Semiconductor (TI)
AND-OR-INVERT GATE
Need more? Email Us
Fairchild/ON Semiconductor
OR/NOR GATE, 100K SERIES
Lowest to $6.3347
Fairchild/ON Semiconductor
AND/NAND GATE, 100K SERIE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess