EN
  • EN
  • DE

100301QC

Part No 100301QC
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description OR/NOR GATE, 100K SERIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Fairchild/ON Semiconductor
Package Bulk
Product Status Active
Logic Type NOR/OR Gate
Number of Circuits 3
Number of Inputs 15 Input (5, 5, 5)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply -4.2V ~ -5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.43x11.43)
Base Product Number 100301
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 2703-100301QC
Ultra Librarian 3D Model Ultra Librarian 100301QC CAD Model

Description

100301QC Product Description

The 100301QC is designed for quality control systems, showcasing exceptional accuracy and repeatability. It's a preferred choice for projects that require rigorous testing and quality assurance.

Applications

  • Quality assurance systems
  • Testing equipment
  • Inspection solutions
  • Process monitoring

Features and Benefits

  • Exceptional Accuracy: Provides precise measurements that are critical for quality control.
  • Repeatable Results: Ensures consistent output in repeated test scenarios.
  • Reliable Operation: Designed to function reliably under rigorous testing conditions.
  • Easy Integration: Simple to incorporate into existing systems and workflows.

Additional Details

The 100301QC is crafted to meet the highest standards of quality, making it highly effective in applications that demand rigorous testing and accuracy.

You May Also Be Interested in

Analog Devices Inc.
IC GATE XOR/XNOR 28GBPS 16QFN
Lowest to $444.1056
NXP / Nexperia
Universal Priority Encoder
Need more? Email Us
Nexperia USA Inc.
IC BUF/INV 3-CIR 3-IN 8XSON
Need more? Email Us
NXP / Nexperia
Low-power configurable multiple function gate
Lowest to $0.2003
ON Semiconductor
IC GATE MULTIFUNCTION SC74-6
Need more? Email Us
Texas Instruments
10-BIT UNIVERSAL SCHMITT-TRIGGER BUFFER WITH 3-STATE OUTPUTS
Lowest to $0.9953
ON Semiconductor
IC GATE OR/NOR QUAD ECL 20-PLCC
Need more? Email Us
Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.1118
ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8-SOIC
Lowest to $6.2578

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess