EN
  • EN
  • DE

DNS04S0A0S06NFA

Part No DNS04S0A0S06NFA
Manufacturer Delta Electronics
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER / DC DC Converter Output - Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Delta Electronics
Series Delphi DNS
Package Bulk
Product Status Obsolete
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Standard Package 1 pcs
Win Source Part Number 1381907-DNS04S0A0S06NFA
Ultra Librarian 3D Model Ultra Librarian DNS04S0A0S06NFA CAD Model

Description

The DNS04S0A0S06NFA is a board-mount DC-DC converter manufactured by Delta Electronics. This type of converter is designed to efficiently convert direct current (DC) voltage levels, providing a regulated output voltage suitable for powering various electronic components and systems. It's widely used in applications requiring stable and isolated power sources.

Applications

  • Industrial Automation: Powers sensors, controllers, and other devices in automated manufacturing processes.
  • Telecommunications Equipment: Used in telecom infrastructure to provide regulated power to critical components.
  • Networking Devices: Powers routers, switches, and other networking hardware.
  • Medical Equipment: Provides isolated and regulated power in medical devices to ensure patient safety and reliable operation.
  • Aerospace Applications: Employed in aerospace systems for power conversion and regulation in harsh environments.

Features

  • DC-DC Conversion: Converts a DC input voltage to a different, regulated DC output voltage.
  • Board Mountable: Designed for direct mounting on printed circuit boards (PCBs).
  • High Efficiency: Operates with high efficiency to minimize power loss and heat generation.
  • Input Voltage Range: Accepts a wide range of input voltages, providing flexibility in various power environments.
  • Output Voltage Regulation: Provides stable and regulated output voltage, ensuring consistent performance of connected devices.

Benefits

  • Stable Power Supply: Provides a consistent and reliable power source for sensitive electronic components.
  • Reduced Power Consumption: High efficiency operation minimizes energy waste and reduces overall power consumption.
  • Compact Size: Small form factor allows for easy integration into space-constrained applications.
  • Galvanic Isolation: Offers galvanic isolation between input and output, protecting sensitive circuits from voltage spikes and ground loops.
  • Wide Operating Temperature Range: Operates reliably over a wide range of temperatures, making it suitable for various environments.

Additional Details

The DNS04S0A0S06NFA features specific input and output voltage ranges, output current capabilities, and isolation voltage ratings. It often includes built-in protection features such as over-voltage protection, over-current protection, and short-circuit protection. The converter is typically encapsulated in a rugged package for enhanced durability and protection against environmental factors. Refer to the product datasheet for complete technical specifications, including input/output characteristics, efficiency curves, and safety certifications.

You May Also Be Interested in

Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3554 $62.1324
14+ $8.4968 $118.9552
22+ $8.2312 $181.0864
29+ $7.9657 $231.0053
38+ $7.7003 $292.6114
51+ $6.9037 $352.0887
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess