EN
  • EN
  • DE

SC11372CQ

Part No SC11372CQ
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC AUDIO SIGNAL PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Function Audio Signal Processor
Applications Audio Systems
Number of Channels 4
Interface I2C
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-QFP
Base Product Number SC1137
Standard Package 84 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 664096-SC11372CQ
Ultra Librarian 3D Model Ultra Librarian SC11372CQ CAD Model

Description

The SC11372CQ from Texas Instruments is a high-performance integrated circuit designed for advanced electronics applications. Known for its reliability and efficiency, this component is part of TI's extensive product line, which caters to a wide array of industry needs, from automotive to industrial and consumer electronics.

Key Features:

  • High Precision: The SC11372CQ delivers precise measurements and stable performance, making it ideal for sensitive applications where accuracy is paramount.
  • Low Power Consumption: With its energy-efficient design, this product ensures minimal power usage, contributing to longer battery life in portable devices and lower energy costs in stationary applications.
  • Durability: Built to withstand harsh conditions, the SC11372CQ operates reliably in a wide temperature range and is resistant to common environmental stress factors.
  • Integration: The compact form factor of the SC11372CQ allows for seamless integration into various electronic systems without taking up significant space on the PCB.

Applications:

The versatility of the SC11372CQ makes it suitable for a multitude of applications. It is commonly used in:

  • Automotive systems for enhanced vehicle performance and safety.
  • Industrial machinery for improved process control and automation.
  • Consumer electronics, where it contributes to the sophistication and user-friendliness of devices such as smartphones and tablets.

Technical Specifications:

Parameter Specification
Package/Case Custom
Operating Temperature Specified by the manufacturer
Supply Voltage Defined by the datasheet
Mounting Type Surface Mount

For a complete understanding of the SC11372CQ's capabilities and to ensure it meets the specific requirements of your project, please refer to the official Texas Instruments datasheet and product documentation.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess