EN
  • EN
  • DE

SN74LVC1G99DCUTE4

Part No SN74LVC1G99DCUTE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC CONFIG MULTIPLE FUNCT US8 / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 4
Schmitt Trigger Input No
Output Type Tri-State
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package 8-VSSOP
Base Product Number SN74LVC1G
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258209-SN74LVC1G99DCUTE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G99DCUTE4 CAD Model

Description

Product Overview: SN74LVC1G99DCUTE4

The SN74LVC1G99DCUTE4 is a highly versatile, configurable multiple-function gate from Texas Instruments, designed to address various logic needs in modern electronic systems. This advanced device is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments.

Key Features

  • Multi-Function Flexibility: The SN74LVC1G99DCUTE4 can be configured into multiple logic functions, including a single 2-input multiplexer, a 1-of-4 decoder, a 1-bit full adder, and various other combinations. This flexibility allows designers to reduce their inventory of different logic products.
  • Low-Voltage Operation: Designed to operate from a 1.65 V to 5.5 V power supply, this device is ideal for low-power and battery-powered applications, as well as for interfacing with both 3.3 V and 5 V logic levels.
  • High Drive Capability: The SN74LVC1G99DCUTE4 is capable of driving ±24 mA at the output, allowing it to control LEDs or other high-current loads directly, without the need for additional buffer components.
  • Configurable Logic Function: The logic function is determined by the state of the configuration inputs, which can be set by using jumpers, DIP switches, or control signals from other parts of the system.
  • Schmitt-Trigger Inputs: With Schmitt-trigger inputs, this device provides enhanced noise immunity and is tolerant to slower input rise and fall times.

Applications

The SN74LVC1G99DCUTE4's versatility makes it suitable for a wide range of applications, including:

  • Programmable logic controllers
  • Reconfigurable logic circuits
  • Address decoding in memory interfaces
  • Complex logic functions in embedded systems
  • Signal gating, routing, and processing

Quality and Reliability

As with all Texas Instruments products, the SN74LVC1G99DCUTE4 is manufactured to the highest quality standards, ensuring reliable performance in critical applications. The device is available in a DCT package, which is a lead-free, RoHS-compliant, and Green (halogen-free) component, reflecting TI's commitment to environmental sustainability.

With its configurable design and robust feature set, the SN74LVC1G99DCUTE4 is a smart choice for designers looking for a single, adaptable solution to address multiple logic requirements in their projects.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE AND/OR 3-IN 6-XSON
Need more? Email Us
National Semiconductor (TI)
AND-OR-INVERT GATE
Need more? Email Us
Fairchild/ON Semiconductor
INVERTER, LS SERIES / Configurable Circuit Input
Lowest to $0.4966
Nexperia USA Inc.
IC 3-IN OR-AND GATE LP 6TSSOP
Need more? Email Us
National Semiconductor (TI)
XOR/XNOR GATE, 100K SERIES / XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 24-CDIP
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GTE CONFIG SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.0969
Fairchild/ON Semiconductor
AND/NAND GATE, 100K SERIE
Need more? Email Us
Innovisionsemi
IC LOGIC GATE UHS 2-INP SC70-6
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GTE CONFIG SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.6222

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7284 $50.9880
170+ $0.5977 $101.6090
260+ $0.5790 $150.5400
360+ $0.5604 $201.7440
465+ $0.5417 $251.8905
620+ $0.4856 $301.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,150 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess