EN
  • EN
  • DE

AD625CDZ

Part No AD625CDZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 25MHZ 16CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 5 V/μs
Gain Bandwidth Product (GBP) 25MHz
-3db Bandwidth 650kHz
Current - Input Bias 10nA
Voltage - Input Offset 10μV
Operating Supply Current 3.5mA
Supply Voltage - Operating ±6 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-CDIP Side Brazed
Win Source Part Number 110315-AD625CDZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD625CDZ CAD Model

Description

Analog Devices Inc. AD625CDZ Instrumentation Amplifier

The AD625CDZ is a precision instrumentation amplifier crafted by Analog Devices Inc., renowned for its exceptional accuracy and versatility in a wide array of applications. This high-performance component is designed to deliver a full-scale output range and is widely employed in medical instrumentation, industrial process controls, and precision data systems.

Featuring a unique combination of high accuracy and low noise performance, the AD625CDZ offers an outstanding gain range from 1 to 10,000, which is set by a single external resistor. This flexibility allows designers to fine-tune the gain to match specific requirements, making it an ideal choice for applications that demand precise signal amplification.

Key Features:

  • Wide Gain Range: The AD625CDZ provides a versatile gain range from 1 to 10,000, which can be easily adjusted with one external resistor.
  • High Linearity: It exhibits excellent linearity with a nonlinearity of less than 0.01% at G = 100, ensuring accurate and reliable performance.
  • Low Noise: The device boasts a low noise figure, minimizing signal distortion and making it suitable for high-fidelity and precision applications.
  • High Input Impedance: The high input impedance makes it compatible with a variety of sensor types and minimizes loading effects.
  • Dual Supply Operation: The AD625CDZ operates on dual power supplies ranging from ±5 V to ±15 V, providing flexibility in various system designs.

The AD625CDZ is housed in a compact 14-lead CDIP (Ceramic Dual In-line Package), which ensures robustness and reliability even in harsh environments. Additionally, the device is characterized for enhanced stability over temperature, guaranteeing consistent performance across a wide temperature range.

Whether integrating into medical equipment such as ECG/EKG systems, industrial monitoring devices, or precision data acquisition systems, the AD625CDZ stands out as a superior choice for professionals seeking an instrumentation amplifier that combines precision, adaptability, and reliability.

With its proven track record and backed by Analog Devices' commitment to high-quality engineering, the AD625CDZ is a cornerstone component for any application requiring accurate signal processing.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.4176 $83.4176
2+ $80.8107 $161.6214
3+ $78.2039 $234.6117
4+ $75.5971 $302.3884
6+ $67.7766 $406.6596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess