EN
  • EN
  • DE

AOD4106

Part No AOD4106
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description N-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144911-AOD4106
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AOD4106 CAD Model

Description

The AOD4106 is an N-channel MOSFET from Alpha & Omega Semiconductor, designed for high-efficiency power management applications. It offers a low on-resistance and fast switching speed, making it suitable for synchronous rectification, DC-DC conversion, and load switching.

Applications:

  • Synchronous Rectification: Used in synchronous rectifiers to improve efficiency in power supplies.
  • DC-DC Converters: Functions as a switching element in DC-DC converters to convert voltage levels efficiently.
  • Load Switching: Used to control power to various loads in electronic systems.
  • Power Management in Portable Devices: Optimizes power usage in devices like laptops and smartphones.
  • Motor Control: Used in low-voltage motor control circuits.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency; RDS(on) is very low at different gate-source voltage (VGS) levels.
  • Fast Switching Speed: Reduces switching losses and improves efficiency.
  • Logic Level Gate Drive: Enables direct drive from logic-level signals, simplifying circuit design.
  • TrenchFET® Power MOSFET Technology: Provides superior switching performance and efficiency.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.
  • Halogen-Free: Environmentally friendly due to the absence of halogenated substances.

Benefits:

  • Increased Efficiency: Low on-resistance reduces power dissipation, resulting in higher efficiency in power conversion.
  • Improved Thermal Performance: Efficient switching reduces heat generation, enhancing system reliability.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with control circuits.
  • Compact Footprint: Typically available in a compact package, saving board space.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.

Additional Details:

The AOD4106 is commonly available in a surface-mount package, such as TO-252 or similar. Key specifications include drain-source voltage (VDS) to handle common power rail voltages and continuous drain current (ID) to support various load requirements. Gate threshold voltage (VGS(th)) is designed for compatibility with logic-level drive signals. The thermal resistance is optimized for efficient heat dissipation. Detailed electrical characteristics, performance graphs, and application notes are available in the device's datasheet. The MOSFET is designed to minimize conduction and switching losses, making it an excellent choice for high-efficiency power management applications.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess