EN
  • EN
  • DE

PI74LCX245LX

Part No PI74LCX245LX
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084855-PI74LCX245LX
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI74LCX245LX CAD Model

Description

The PI74LCX245LX is a 16-bit transceiver with 3-state outputs manufactured by Pericom Semiconductor. This device is designed for high-speed, low-power operation in bus interface applications. It belongs to the LCX family, known for its low-voltage operation and high-speed performance, making it suitable for advanced digital systems that require efficient data transmission.

Applications

  • Bidirectional data buffering
  • Bus interface circuits
  • Data transmission lines
  • Memory interface
  • Microprocessor systems

Features

  • 16-bit transceiver
  • 3-state outputs
  • Low voltage operation: 2.3V to 3.6V
  • High-speed: tpd = 4.0 ns (typical) at 3.3V
  • Low power consumption
  • TTL-compatible inputs
  • Direction control input
  • Available in TSSOP and SSOP packages

Benefits

  • Improved system performance due to high-speed data transfer.
  • Reduced power consumption, leading to energy efficiency.
  • Compatibility with low-voltage systems.
  • Easy integration with TTL logic devices.
  • Flexible data flow control with the direction input.
  • Compact size suitable for space-constrained applications.

The PI74LCX245LX is a 16-bit bidirectional transceiver, meaning it can transmit data in either direction between two buses. The direction of data flow is controlled by the direction (DIR) input. When DIR is high, data flows from A to B; when DIR is low, data flows from B to A. The outputs are 3-state, allowing the device to be effectively disconnected from the bus when not transmitting data. The output enable (OE) input controls whether the outputs are enabled or in the high-impedance state. Operating at low voltage (2.3V to 3.6V), the device is ideal for battery-powered and portable applications. The high-speed performance ensures efficient data transfer in demanding applications. Its bidirectional capability and 3-state outputs make it suitable for various bus interface applications where efficient data transmission and isolation are critical.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Harris Corporation
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess