EN
  • EN
  • DE

TMUX1309DYYR

Part No TMUX1309DYYR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 2-CHANNEL, 4:1 GENERAL-PURPOSE A / 2 Circuit IC Switch 4:1 195Ohm 16-SOT-23-THIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 195Ohm
Channel-to-Channel Matching (ΔRon) 7Ohm
Voltage - Supply, Single (V+) 1.62V ~ 5.5V
Voltage - Supply, Dual (V±) 1.62V ~ 5.5V
Switch Time (Ton, Toff) (Max) 32ns, 40ns
-3db Bandwidth 500MHz
Charge Injection -6.5pC
Channel Capacitance (CS(off), CD(off)) 14pF, 7pF
Current - Leakage (IS(off)) (Max) 1nA (Typ)
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-16 Thin, SOT-23 Variant
Supplier Device Package 16-SOT-23-THIN
Base Product Number TMUX1309
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX1309DYYRCT,296-TMUX1309DYYRTR,296-TMUX1309DYYRDKR
Standard Package 3,000
Win Source Part Number 964786-TMUX1309DYYR
Ultra Librarian 3D Model Ultra Librarian TMUX1309DYYR CAD Model

Description

TMUX1309DYYR - Texas Instruments Multiplexer

The TMUX1309DYYR is a high-performance, precision integrated circuit from Texas Instruments, designed for a variety of applications requiring efficient and reliable signal routing. This advanced multiplexer (MUX) device allows for the connection of one of several input signals to a single common output, effectively channeling data or control signals within electronic systems.

Key Features

  • Low On-Resistance: The TMUX1309DYYR features a very low on-resistance (RON) that minimizes signal distortion and ensures excellent signal integrity, making it suitable for high-fidelity and high-speed applications.
  • Wide Operating Voltage Range: With an operating voltage range from 1.08 V to 5.5 V, this multiplexer is versatile and can be used in systems with different power requirements.
  • Single Supply Operation: The device can be conveniently powered by a single supply, simplifying the power supply design and reducing the overall system complexity.
  • Multiple Channels: The TMUX1309DYYR offers multiple single-pole/double-throw (SPDT) channels, providing flexibility in routing multiple signals through a single device.
  • Low Power Consumption: Designed for energy efficiency, the TMUX1309DYYR consumes minimal power, making it ideal for battery-powered and portable applications.
  • Break-Before-Make Switching: This feature prevents signal overlap during channel switching, thereby avoiding shorting and signal corruption.
  • ESD Protection: The device comes with robust electrostatic discharge (ESD) protection, enhancing its durability and reliability in harsh environments.

Applications

The TMUX1309DYYR is suitable for a wide range of applications, including but not limited to:

  • Data acquisition systems
  • Test and measurement equipment
  • Signal gating
  • Audio and video switching
  • Communication systems
  • Medical equipment

Engineered with Texas Instruments' commitment to quality and performance, the TMUX1309DYYR is a reliable choice for designers and engineers looking to incorporate a versatile multiplexer into their electronic designs. Its compact form factor, combined with its robust feature set, makes it an excellent choice for space-constrained applications requiring high-performance signal routing solutions.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1668 $50.0400
735+ $0.1368 $100.5480
1,135+ $0.1326 $150.5010
1,560+ $0.1283 $200.1480
2,020+ $0.1240 $250.4800
2,700+ $0.1112 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,710 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess