EN
  • EN
  • DE

ADMC331BSTZ

Part No ADMC331BSTZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Single Chip DSP Motor Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141041-ADMC331BSTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADMC331BSTZ CAD Model

Description

ADMC331BSTZ: A High-Performance Motor Control Processor by Analog Devices Inc.

The ADMC331BSTZ is a state-of-the-art motor control processor designed by Analog Devices Inc., tailored for the precise and efficient control of a variety of motor types. This powerful integrated circuit is part of a family of products that are renowned for their robust performance in demanding motor control applications.

At the heart of the ADMC331BSTZ lies a 40 MIPS DSP core, which provides the computational horsepower required for complex algorithms involved in motor control. This processor is optimized for the control of permanent magnet synchronous motors (PMSM), induction motors, and brushless DC motors, making it highly versatile for various industrial, automotive, and consumer applications.

The device comes in a compact 128-lead LQFP (Low-profile Quad Flat Package) that allows for efficient space usage on printed circuit boards. This packaging, combined with the processor's low power consumption, makes it an ideal choice for space-constrained applications where efficiency is paramount.

One of the key features of the ADMC331BSTZ is its integrated set of peripherals that are specifically designed to enhance motor control performance. It includes a high-speed PWM (Pulse Width Modulation) unit, capable of producing precise motor drive signals. Additionally, the processor boasts a 14-bit A/D converter, which ensures accurate measurement of motor parameters such as current and voltage, enabling fine-tuned control.

The ADMC331BSTZ also supports a variety of communication interfaces, including CAN, UART, SPI, and I2C, allowing for easy integration into existing systems and facilitating communication with other microcontrollers or external devices. This makes the processor not just a motor control solution but also a central component in a larger, interconnected system.

For developers and engineers, Analog Devices Inc. provides comprehensive support in the form of development tools, software libraries, and reference designs. This support accelerates the development process and helps to reduce time-to-market for products utilizing the ADMC331BSTZ.

In conclusion, the ADMC331BSTZ from Analog Devices Inc. is a highly capable motor control processor that offers a blend of performance, versatility, and efficiency. Its advanced features and support infrastructure make it an excellent choice for any application requiring precise motor control.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess