EN
  • EN
  • DE

OP297

Part No OP297
Manufacturer Analog Devices Inc.
Description Dual Low Bias Current Precision Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1233203-OP297
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OP297 CAD Model

Description

Product Overview: OP297 Precision Operational Amplifier

The OP297 from Analog Devices Inc. is a high-precision operational amplifier designed to provide a perfect blend of performance and versatility. It is a dual, low-power, high-precision operational amplifier that offers a combination of low offset voltage and drift, low noise, and high open-loop gain, making it ideal for a wide range of applications.

Key Features:

  • Low Offset Voltage: The OP297 boasts an impressive low offset voltage which enhances the accuracy of signal amplification and ensures minimal error in signal processing applications.
  • Low Drift: With its low voltage drift over temperature, the OP297 maintains its performance characteristics under varying environmental conditions, making it reliable for critical applications.
  • Low Noise: The device has excellent noise performance for high-fidelity and precision applications, ensuring a clean signal amplification.
  • High Open-Loop Gain: The high open-loop gain contributes to the operational amplifier's ability to accurately amplify small signals.
  • Dual Amplifier Configuration: The dual configuration of the OP297 allows for more compact designs by reducing the number of components required in a circuit.
  • Power Efficiency: It operates with a low supply current, making it suitable for battery-powered and portable devices without compromising on performance.

Applications:

The OP297 is a versatile component that can be integrated into a variety of electronic systems. Its precision characteristics make it an excellent choice for instrumentation amplifiers, precision filters, and data acquisition systems. It is also well-suited for medical equipment, industrial controls, and any other applications that require a high degree of accuracy and stability.

Technical Specifications:

The operational amplifier operates within a supply voltage range of ±2.5 V to ±15 V, which allows for flexible usage in different circuit designs. The OP297 is available in both DIP and SOIC packages, providing options for various types of PCB layouts.

For more detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess