EN
  • EN
  • DE

74AUP2G3404GN,125

Part No 74AUP2G3404GN,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC BUFFER/INVERTER SGL X2SON6 / Buffer/Inverter Configurable 2 Circuit 2 Input (1, 1) Input 6-XSON (0.9x1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Nexperia USA Inc.
Series 74AUP
Package Tape & Reel
Product Status Active
Logic Type Buffer/Inverter
Number of Circuits 2
Number of Inputs 2 Input (1, 1)
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-XFDFN
Supplier Device Package 6-XSON (0.9x1)
Base Product Number 74AUP2G3404
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1230880-74AUP2G3404GN,125
Ultra Librarian 3D Model Ultra Librarian 74AUP2G3404GN,125 CAD Model

Description

The 74AUP2G3404GN is a multi-function, configurable buffer/inverter integrated circuit.

  • Series: 74AUP
  • Package: 6-XFDFN
  • Number of Circuits: 2
  • Package Quantity: 5,000 pieces
  • Logic Type: Buffer/Inverter
  • Input Channels: 2
  • Voltage Supply Range: 0.8V to 3.6V
  • Current Output (High/Low): 4mA
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 125°C
  • Product Status: Active
  • Manufacturer: Nexperia USA Inc.

You May Also Be Interested in

Microchip Technology
IC GATE XOR/XNOR 3.3V/5V 8-MSOP / XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP
Need more? Email Us
National Semiconductor (TI)
AND-OR-INVERT GATE
Need more? Email Us
National Semiconductor (TI)
MULTIPLEXER, 100K SERIES / Configurable Circuit Input
Need more? Email Us
National Semiconductor (TI)
XOR/XNOR GATE, 100K SERIES / XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 24-CDIP
Need more? Email Us
National Semiconductor (TI)
OR/NOR GATE, 100K SERIES
Need more? Email Us
Fairchild/ON Semiconductor
INVERTER, LS SERIES / Configurable Circuit Input
Lowest to $0.4966
Innovisionsemi
IC LOGIC GATE UHS 2-INP SC70-6
Need more? Email Us
Fairchild/ON Semiconductor
AND/NAND GATE, 100K SERIE
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 3.3/5V 4IN 8-SOIC / NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,713 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess