Products specifications

Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 713923-CD7407DR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD7407DR CAD Model

Description

The CD7407DR is a high-performance, hex inverting buffer produced by Texas Instruments, a leader in semiconductor design and manufacturing. This integrated circuit is designed to offer reliable and efficient performance for a wide array of electronic applications.

Key Features

  • Logic Type: The CD7407DR features hex inverting buffers with high-voltage open-drain outputs, making it suitable for interfacing with a variety of logic levels.
  • Operating Voltage: It operates within a voltage range of 3V to 18V, providing a versatile power supply compatibility that is ideal for both standard and high-voltage requirements.
  • Current - Output High, Low: The device can output currents of 25mA at 18V, ensuring sufficient drive capability for connected components.
  • Input Type: The standard inputs allow for direct interfacing with CMOS, NMOS, and TTL logic levels, providing a flexible solution for various design needs.
  • Output Type: Its open-drain outputs support a wide range of uses, including driving LEDs or other high-voltage loads directly.
  • Propagation Delay Time: The CD7407DR offers a propagation delay time of 50ns at 10V, ensuring quick response times for critical applications.
  • Operating Temperature: With an operating temperature range from -55°C to +125°C, this device is suitable for use in harsh environmental conditions.

Package and Quality

The CD7407DR comes in a SOP-14 package, which is a small-outline package that is space-efficient and ideal for compact PCB layouts. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed and manufactured to meet high standards, ensuring reliability and performance in your electronic projects.

Applications

This versatile buffer can be used in a variety of applications, including but not limited to:

  • Logic level shifting
  • Line driving
  • Current sinking for LEDs and displays
  • Interfacing with relays and solenoids

Whether you are developing consumer electronics, industrial control systems, or automotive applications, the CD7407DR from Texas Instruments provides the performance and reliability you need to ensure your product's success.

You May Also Be Interested in

NXP / Nexperia
8-bit universal shift/storage register 3-State
Need more? Email Us
ECAD model for 74F299
Amic
512K X 8 Bit CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for A29040BV-55
Analog Devices Inc.
300 MHz to 1000 MHz Quadrature Modulator
Lowest to $22.5902
ECAD model for ADF4360-1
Analog Devices Inc.
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lowest to $4.6425
ECAD model for ADR392AUJZ-REEL7
Analog Devices Inc.
Ultracompact Precision10 V/5 V/2.5 V/3.0 V Voltage References | IC VREF SERIES 5V 8SOIC
Lowest to $10.5535
ECAD model for ADR02BR
Microsemi Corporation
TRANSIENT ABSORPTION ZENER | TVS DIODE 64.1V 103V DO13
Need more? Email Us
ECAD model for 1N5654A
Analog Devices Inc.
2 A/1.25 A, 1.2 MHz, Synchronous, Step-Down DC-to-DC Regulators
Lowest to $15.0618
ECAD model for ADP2119ACPZ-1.2-R7
Panasonic
Dual BTL 14W Audio Power Amplifier Circuit
Need more? Email Us
ECAD model for AN7174K
Analog Devices Inc.
Precision, High Speed, BiFET Quad Op Amp
Lowest to $16.9594
ECAD model for AD713JR

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention