Texas Instruments DAC701CH: High-Precision Digital-to-Analog Converter
The DAC701CH is a state-of-the-art digital-to-analog converter (DAC) designed and manufactured by Texas Instruments. This high-performance component is engineered to meet the stringent requirements of the most demanding applications, including industrial automation, test equipment, and high-precision instrumentation.
At the heart of the DAC701CH is an advanced 16-bit monolithic DAC, which provides exceptional accuracy and stability. The device features a settling time of just 4 microseconds to 0.01%, ensuring rapid response in dynamic systems. In addition, the DAC701CH boasts a low total unadjusted error (TUE) of ±0.003% of full scale, which is a testament to its precise output capabilities.
The DAC701CH operates over a wide output range of ±10V, providing the versatility needed for a broad spectrum of voltage levels in various applications. Its bipolar output allows for both positive and negative voltage generation, making it a flexible choice for systems that require a dual supply voltage.
One of the key features of the DAC701CH is its integrated precision voltage reference, which simplifies the design process by eliminating the need for an external reference. This onboard reference ensures consistent performance and reduces the bill of materials for system designers.
The device is housed in a compact 24-lead ceramic DIP (CDIP) package, providing excellent thermal performance and reliability. It is designed to operate over an industrial temperature range of -25°C to +85°C, ensuring robust performance in harsh environments.
Texas Instruments' commitment to quality is evident in the DAC701CH, which is built to meet high standards for longevity and performance. With its combination of high precision, fast settling time, and integrated features, the DAC701CH is an excellent choice for professionals seeking a top-tier digital-to-analog conversion solution.