EN
  • EN
  • DE

DAC7724UB/1KG4

Part No DAC7724UB/1KG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12-Bit Quad Voltage Output Digital-to-Analog Converter 28-SOIC -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Conversion Rate 100 ksps
Differential Nonlinearity 1 LSB
Integral Nonlinearity (INL) 1 LSB
Interface Parallel
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Supply Voltage 15.75 V
Min Operating Temperature -40 °C
Min Supply Voltage 14.25 V
Nominal Supply Current 6 mA
Number of Bits 12
Number of Converters 4
Number of DAC Channels 4
Number of Pins 28
Output Type Voltage
Power Consumption 45 mW
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Sampling Rate 100 ksps
Settling Time 8 µs
Weight 730.794007 mg
Win Source Part Number 971343-DAC7724UB/1KG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC7724UB/1KG4 CAD Model

Description

The DAC7724UB/1KG4 is a high-performance, quad-channel digital-to-analog converter (DAC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision DAC is part of the DAC77xx family and is ideal for various applications, including industrial control systems, automated test equipment, and data acquisition systems.

Key Features

  • Resolution: The DAC7724UB/1KG4 offers a 12-bit resolution, providing fine-grain control over the analog output, which is essential for applications requiring high precision.
  • Quad Channels: With four independent DAC channels, users can control multiple analog outputs simultaneously, making the device versatile and suitable for multi-channel applications.
  • Interface: The device features a flexible serial interface that is compatible with standard SPI, QSPI, MICROWIRE, and digital signal processor (DSP) interfaces, ensuring easy integration with a wide range of microcontrollers and processors.
  • Output Range: It offers a programmable output range, which can be set through software commands, allowing customization to match specific system requirements.
  • Settling Time: The DAC7724UB/1KG4 boasts a fast settling time, enabling rapid changes in the output voltage, which is critical for dynamic systems that require quick response times.
  • Power-On Reset: The device includes a power-on reset circuit that ensures the DAC output powers up at zero scale or midscale, and remains there until a valid write to the device occurs.
  • Package: Enclosed in a compact TSSOP-38 package, the DAC7724UB/1KG4 is designed for space-constrained applications, without compromising on performance.

Applications

The DAC7724UB/1KG4 is suitable for a range of applications, including:

  • Process Control and Automation
  • Data Acquisition Systems
  • Automated Test Equipment
  • Programmable Logic Controllers (PLCs)
  • Motor Control Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DAC7724UB/1KG4 is no exception. It is built to meet the stringent requirements of industrial environments, ensuring robust performance and long-term reliability.

You May Also Be Interested in

Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.0896 $80.1792
3+ $37.5523 $112.6569
5+ $36.2836 $181.4180
6+ $33.7463 $202.4778
8+ $32.4777 $259.8216
10+ $31.2090 $312.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,380 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess