EN
  • EN
  • DE

DAC7731EB/1K

Part No DAC7731EB/1K
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Number of Bits 16
Number of D/A Converters 1
Settling Time 5µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog ±11.4V ~ 15.75V, -4.75V ~ -15.75V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±4 (Max), ±2 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Mounting Type Surface Mount
Base Product Number DAC7731
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583909-DAC7731EB/1K
Ultra Librarian 3D Model Ultra Librarian DAC7731EB/1K CAD Model

Description

The DAC7731EB/1K from Texas Instruments is a high-performance, 16-bit digital-to-analog converter (DAC) that offers exceptional accuracy and stability. It is designed to meet the rigorous demands of industrial applications such as process control, automation, and test equipment. This precision DAC features a flexible serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interfaces, making it a versatile choice for various system designs.

Key Features

  • High Resolution: 16-bit resolution provides fine granularity, allowing for precise analog output adjustments.
  • Voltage Output: The DAC7731EB/1K includes a voltage output that is capable of driving ±10V with an external reference.
  • Integrated Reference: An on-chip, low-drift voltage reference maintains accuracy over time and temperature variations.
  • Flexible Interface: The device supports multiple serial interfaces, ensuring easy integration with a variety of microcontrollers and digital signal processors.
  • Programmable Settling Time: Users can configure the settling time to optimize speed and performance for specific applications.

Applications

The DAC7731EB/1K is ideally suited for a range of industrial and instrumentation applications where precision and reliability are paramount. Its robust design and high accuracy make it an excellent choice for:

  • Process control systems
  • Automated test equipment
  • Data acquisition systems
  • Closed-loop servo-control
  • Analog output modules

Design Support

To facilitate design and development, Texas Instruments provides comprehensive technical documentation, including a detailed datasheet, application notes, and design resources. The DAC7731EB/1K is also supported by Texas Instruments' design tools and simulation models, enabling engineers to optimize their designs and accelerate time-to-market.

Quality and Reliability

As with all Texas Instruments products, the DAC7731EB/1K is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance, durability, and reliability in the most demanding conditions.

You May Also Be Interested in

Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 8UMAX
Lowest to $13.0971
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.1207 $82.2414
3+ $33.7401 $101.2203
5+ $32.6857 $163.4285
7+ $31.6313 $221.4191
9+ $30.5770 $275.1930
11+ $27.4138 $301.5518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 144 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess