EN
  • EN
  • DE

DCA1000EVM

Part No DCA1000EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description DEVELOPMENT DATA ACQUISITION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Active
Type Interface
Function Data Capture
Embedded Yes, FPGA / CPLD
Primary Attributes ADC Evaluation
Supplied Contents Board(s)
Base Product Number DCA1000
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 916806-DCA1000EVM
Ultra Librarian 3D Model Ultra Librarian DCA1000EVM CAD Model

Description

The Texas Instruments DCA1000EVM is a state-of-the-art evaluation module designed to provide real-time data capture and streaming capabilities for advanced radar sensor technology. This powerful tool is an essential component for developers and researchers working on innovative solutions in fields such as automotive, industrial, and consumer electronics that require high-precision radar data acquisition.

Key Features

  • High-Speed Data Capture: The DCA1000EVM allows for the capture of high-speed LVDS data from TI's millimeter-wave (mmWave) sensors, enabling the analysis of complex radar signals and facilitating the development of sophisticated signal processing algorithms.
  • Real-Time Streaming: With the ability to stream data in real-time to a connected PC, users can observe and process radar information instantaneously, which is critical for applications requiring immediate responsiveness.
  • Easy Integration: Designed with simplicity in mind, the module integrates seamlessly with TI's mmWave sensors, providing a quick and straightforward setup process for rapid prototyping and testing.
  • Customizable: The DCA1000EVM is highly customizable, with configurable settings that allow developers to tailor the data capture process to their specific application requirements.
  • Comprehensive Software Support: Texas Instruments provides robust software tools and SDKs to support the development process, enabling users to maximize the capabilities of the DCA1000EVM and their mmWave sensor solutions.

Applications

The versatility of the DCA1000EVM makes it suitable for a wide range of applications. It is particularly beneficial in areas such as:

  • Automotive safety systems, including collision avoidance and parking assistance
  • Industrial automation, such as object detection and tracking in manufacturing environments
  • Consumer electronics that require gesture recognition or spatial mapping

With the DCA1000EVM, Texas Instruments continues to push the boundaries of radar technology, providing developers with the tools they need to innovate and create cutting-edge products that enhance safety, efficiency, and user experiences.

You May Also Be Interested in

Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess