EN
  • EN
  • DE

DCH010515DN7

Part No DCH010515DN7
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description MINIATURE, 1W, 3kV ISOLATED UNREGULATED DC/DC CONVERTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series DCH01
Packaging Tray
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 4.5V
Voltage Input MAX 5.5V
Voltage - Output 1 15V
Voltage - Output 2 -15V
Current - Output (Maximum) 33mA, 33mA
Power (Watts) 1W
Voltage - Isolation 3kV (3000V)
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Efficiency 76%
Mounting Style Through Hole
Package 7-SIP Module, 5 Leads
Size 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm)
Win Source Part Number 1166864-DCH010515DN7
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DCH010515DN7
Introduction Date January 06, 2006
ECCN EAR99
Country of Origin Mexico, United States of America
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DCH010515DN7 CAD Model

Description

The DCH010515DN7 is a high-performance, isolated, regulated DC-DC converter manufactured by Texas Instruments. It is designed to provide reliable power conversion and isolation in a compact surface-mount package. The product is part of TI's extensive range of power management integrated circuits, engineered to meet the stringent requirements of industrial, telecommunications, and medical applications.

Key Features

  • Input Voltage Range: The DCH010515DN7 operates with an input voltage range of 4.5V to 5.5V, making it suitable for a variety of 5V supply applications.
  • Output Voltage and Power: This converter provides a dual output of ±15V, with an output power rating of up to 1W. It is an excellent choice for applications requiring a small power source with a balanced split supply.
  • Efficiency: With an efficiency rate of up to 85%, it ensures minimal power loss during conversion, leading to energy savings and reduced heat generation.
  • Isolation: The device offers 1000VDC of isolation, providing safety and protection against high voltage transients and enhancing system reliability.
  • Package: The DCH010515DN7 comes in a DIP Module package, which is easy to integrate into PCB designs and is suitable for high-density mounting.
  • Temperature Range: It is operational over an industrial temperature range of -40°C to 85°C, ensuring performance in harsh environments.

Applications

The DCH010515DN7 is versatile and can be used in a range of applications, including:

  • Isolated power supplies for sensors and transducers
  • Industrial control systems
  • Telecommunications equipment
  • Medical equipment with stringent isolation requirements
  • Modular power supplies in mixed voltage systems

Quality and Reliability

As with all Texas Instruments products, the DCH010515DN7 is manufactured to the highest quality standards, with rigorous testing to ensure performance and reliability. TI's commitment to quality makes this product a dependable choice for designers looking to incorporate a safe, efficient, and durable DC-DC converter into their applications.

You May Also Be Interested in

P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5910 $55.7730
7+ $15.2542 $106.7794
11+ $14.7775 $162.5525
14+ $14.3008 $200.2112
19+ $13.8241 $262.6579
25+ $12.3940 $309.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess