EN
  • EN
  • DE

DRV8323RSRGZR

Part No DRV8323RSRGZR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTIPHAS 6-60V 48QFN  /  Multiphase Motor Driver Power MOSFET SPI 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Half Bridge (3)
Interface SPI
Technology Power MOSFET
Applications Brushless DC (BLDC)
Current - Output 5mA
Voltage - Supply 6V ~ 60V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number DRV8323
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DRV8323RSRGZR-ND,296-47769-1,296-47769-2,296-47769-6
Standard Package 2,500
Win Source Part Number 986458-DRV8323RSRGZR
Ultra Librarian 3D Model Ultra Librarian DRV8323RSRGZR CAD Model

Description

The DRV8323RSRGZR from Texas Instruments is a state-of-the-art motor driver designed to efficiently drive brushless DC (BLDC) motors, stepper motors, and other similar types of motors. It is a highly integrated solution that simplifies the design process for engineers and developers working on automotive, industrial, and consumer applications where precise motor control is crucial.

This motor driver is part of the DRV832x family and comes in a compact 48-VQFN (7x7) package, providing a space-efficient footprint on the PCB. It integrates a triple half-bridge driver with three half-bridge drivers, each capable of driving high-side and low-side N-channel MOSFETs. This integration allows for up to six different MOSFETs to be controlled, making it suitable for three-phase motor applications.

The DRV8323RSRGZR boasts an array of features that make it a robust and versatile choice for motor control. It supports a wide supply voltage range from 6V to 60V, which accommodates various power requirements. The device also includes a buck regulator, charge pump, and LDOs, which provide the necessary voltages to the internal circuits and gate drivers, ensuring optimal performance.

Safety and protection are key aspects of this driver, with integrated features such as overcurrent protection, thermal warning and shutdown, under-voltage lockout, and fault reporting. These features not only protect the motor driver but also the overall system from potential damage due to abnormal operating conditions.

The DRV8323RSRGZR also offers flexibility in control methods, with options for both PWM and analog inputs. This allows designers to choose the best control strategy for their specific application. Additionally, it includes a SPI interface for configuration and diagnostics, which simplifies the task of setting up the driver and monitoring its performance during operation.

In summary, the DRV8323RSRGZR motor driver from Texas Instruments is a powerful, compact, and feature-rich solution that provides designers with the tools needed to create efficient, reliable, and high-performing motor control systems.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6632
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0365 $56.2920
18+ $5.7735 $103.9230
27+ $5.5931 $151.0137
37+ $5.4127 $200.2699
48+ $5.2323 $251.1504
64+ $4.6910 $300.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess