The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LM3S9GN5-IBZ80-A2

Part No LM3S9GN5-IBZ80-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 108-BGA (10x10)
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 9000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 72
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S9GN5
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341972-LM3S9GN5-IBZ80-A2
Fake Threat In the Open Market 37 pct.

Description

The LM3S9GN5-IBZ80-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding requirements of embedded systems in industrial and commercial applications. This powerful MCU is based on the ARM Cortex-M3 processor, which delivers exceptional computing capabilities, low power consumption, and advanced control features.

Key Features:

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 50 MHz, providing a balanced approach between performance and power efficiency.
  • Memory: Equipped with a generous amount of on-chip memory, including 256KB of flash memory and 96KB of SRAM, allowing for robust application development without the need for external memory components.
  • I/O Capabilities: A wide range of peripherals including GPIOs, UARTs, SPI, I2C interfaces, and more, enabling versatile connectivity options for various electronic components and modules.
  • Analog Features: Integrated analog-to-digital converters (ADCs) and analog comparators facilitate the direct interfacing with sensors and other analog signals within the system.
  • Power Management: Advanced power management features that support multiple power-saving modes, which are essential for battery-powered or energy-sensitive applications.
  • Robustness: Designed to operate in harsh environments, the LM3S9GN5-IBZ80-A2 is rated for an industrial temperature range and includes protection against under-voltage, over-temperature, and other fault conditions.
  • Development Support: Backed by Texas Instruments' comprehensive development ecosystem, this MCU has access to software libraries, development tools, and a strong community for technical support.

Applications:

The LM3S9GN5-IBZ80-A2 is ideal for a wide array of applications such as industrial control systems, home automation, point-of-sale machines, medical devices, and other embedded systems that require a reliable microcontroller for real-time operations and connectivity.

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the LM3S9GN5-IBZ80-A2 is no exception. This product is manufactured to meet the highest industry standards, ensuring long-term performance and stability in your applications.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.