The DS14C535 is a versatile and robust integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This particular product is a single-chip 5V powered EIA-232 and V.28 communications interface with automatic power-down and wake-up features, making it an excellent choice for serial communication applications where power efficiency is a critical concern.
Key Features
- Low Power Consumption: The DS14C535 comes with a power-down feature that significantly reduces power usage when not in active operation, which is ideal for battery-powered applications.
- Automatic Wake-Up: The device can automatically wake up from a power-down state when it detects incoming data, ensuring seamless communication without manual intervention.
- High Data Rate: It supports data rates up to 120 kbps, allowing for high-speed data transmission which is essential for modern communication systems.
- Driver Output Capability: The DS14C535 can drive up to 8 loads, making it suitable for multi-receiver applications.
- Electrostatic Discharge (ESD) Protection: The integrated circuit is equipped with ESD protection circuitry, safeguarding it against static electricity and making it more reliable in harsh environments.
Applications
The DS14C535 is commonly used in a variety of applications, including:
- Portable and battery-powered electronics
- Point-of-sale terminals
- Modems
- Industrial control systems
- Data acquisition systems
Technical Specifications
Parameter
Value
Supply Voltage
5V ±10%
Operating Temperature
0°C to 70°C
Number of Drivers/Receivers
3/5
Package
28-Pin PLCC, PDIP, SOIC
Overall, the DS14C535 from Texas Instruments is a reliable and efficient solution for designers looking to implement EIA-232 communication interfaces in their systems, with the added benefits of power efficiency and high-speed operation.