EN
  • EN
  • DE

DS2003TM

Part No DS2003TM
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DVR DARLING HI CUR/V 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Drivers/Receivers 6/0
Supply Voltage - Operating 5V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 081316-DS2003TM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Motor Drive & Control, LED Lighting, Industrial
Quantity per package 48
Ultra Librarian 3D Model Ultra Librarian DS2003TM CAD Model

Description

The DS2003TM from Texas Instruments is a high-voltage, high-current Darlington transistor array. It contains seven NPN Darlington transistors in a single 16-pin SOIC package. The DS2003TM can sink up to 500mA per transistor and operate at voltages up to 55V. It is ideal for driving a wide variety of loads, such as motors, solenoids, and relays.

Features:

Seven NPN Darlington transistors in a single 16-pin SOIC package High voltage (55V) and high current (500mA) capability Wide operating temperature range (-40°C to +105°C) Low input current requirements RoHS compliant Applications:

Motor control Solenoid control Relay control LED driving Lamp driving Logic level switching High-side switching Description:

The DS2003TM Darlington transistor array is a versatile device that can be used in a wide variety of applications. It is ideal for driving loads that require high current and/or high voltage. The DS2003TM is also a good choice for applications where space is limited, as it combines seven transistors into a single package.

Some examples of applications where the DS2003TM can be used include:

Motor control: The DS2003TM can be used to drive motors in a wide variety of applications, such as robotics, industrial automation, and consumer electronics. Solenoid control: The DS2003TM can be used to drive solenoids in a variety of applications, such as automotive, industrial, and medical equipment. Relay control: The DS2003TM can be used to drive relays in a variety of applications, such as power switching, signal switching, and logic level switching. LED driving: The DS2003TM can be used to drive LEDs in a variety of applications, such as lighting, displays, and signs. Lamp driving: The DS2003TM can be used to drive lamps in a variety of applications, such as automotive, industrial, and commercial lighting. Logic level switching: The DS2003TM can be used to switch logic level signals in a variety of applications. High-side switching: The DS2003TM can be used to switch high-side loads, such as motors and solenoids. Design Considerations:

When using the DS2003TM, it is important to consider the following design factors:

Input current requirements: The DS2003TM requires a small input current to turn on. This input current can be provided by a microcontroller, logic circuit, or other signal source. Output current capability: The DS2003TM can sink up to 500mA per transistor. It is important to make sure that the load does not exceed the current capability of the DS2003TM. Output voltage capability: The DS2003TM can operate at voltages up to 55V. It is important to make sure that the load does not exceed the voltage capability of the DS2003TM. Heat dissipation: The DS2003TM can dissipate up to 926mW of power. It is important to make sure that the DS2003TM is adequately cooled to prevent overheating. Conclusion:

The DS2003TM Darlington transistor array is a versatile and powerful device that can be used in a wide variety of applications. It is ideal for driving loads that require high current and/or high voltage. The DS2003TM is also a good choice for applications where space is limited, as it combines seven transistors into a single package.

You May Also Be Interested in

Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess