EN
  • EN
  • DE

DS96F174ME/883

Part No DS96F174ME/883
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description EIA-485/EIA-422 QUAD DIFFERENTIA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Bulk
Product Status Active
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-CLCC
Supplier Device Package 20-LCCC (8.89x8.89)
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 587082-DS96F174ME/883
Ultra Librarian 3D Model Ultra Librarian DS96F174ME/883 CAD Model

Description

Product Overview: DS96F174ME/883

The DS96F174ME/883 is a high-performance, quad differential line driver designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This integrated circuit is part of Texas Instruments' military-grade product offerings, designed to meet stringent reliability and performance standards for mission-critical applications.

Key Features

  • Meets Military Specifications: The DS96F174ME/883 complies with military standard MIL-STD-883, ensuring robustness, durability, and performance in extreme conditions.
  • Quad Differential Line Driver: It features four differential line drivers in a single package, providing efficient data transmission with reduced signal interference.
  • High Data Rates: This device supports high-speed operations, making it suitable for applications that require fast data transfer rates.
  • Tri-State Outputs: The line drivers have tri-state outputs, allowing multiple drivers to be connected to a single transmission line for bus-organized systems.
  • Wide Operating Temperature Range: The DS96F174ME/883 is designed to operate over a wide temperature range, accommodating the thermal challenges of military and aerospace environments.

Applications

The DS96F174ME/883 is ideal for use in systems that demand high reliability and performance under harsh conditions. Typical applications include:

  • Communication systems for aerospace and defense
  • Satellite and space exploration equipment
  • Naval and maritime electronics
  • Armored vehicle electronics
  • High-reliability data transmission systems

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront of the DS96F174ME/883's design and manufacturing process. The device is subjected to rigorous testing protocols to ensure that it meets the high standards expected by military and aerospace customers. This commitment to quality ensures that the DS96F174ME/883 performs consistently and reliably, even in the most demanding of applications.

With its combination of high-speed data transmission, robustness, and adherence to military standards, the DS96F174ME/883 from Texas Instruments stands out as a premier choice for engineers and designers working on high-stakes projects where failure is not an option.

You May Also Be Interested in

Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.8828 $59.8828
3+ $49.1347 $147.4041
4+ $47.5992 $190.3968
5+ $46.0637 $230.3185
6+ $44.5283 $267.1698
8+ $39.9219 $319.3752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,227 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess