Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994358-F741580APZ-TEB
Categories OEM Parts(F-I)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F741580APZ-TEB CAD Model

Description

Texas Instruments introduces the F741580APZ-TEB, a state-of-the-art integrated circuit that embodies the latest advancements in technology. Designed for a wide range of applications, this product is a testament to Texas Instruments' commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Performance: The F741580APZ-TEB is built to deliver top-notch performance, ensuring efficient processing and reliable operation for critical applications.
  • Versatility: This IC can be utilized across various fields, making it a versatile component for designers and engineers looking to enhance their systems.
  • Low Power Consumption: Energy efficiency is at the core of the F741580APZ-TEB's design, which helps to reduce the overall power consumption of the devices it powers.

Applications

The F741580APZ-TEB is ideal for a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications

Technical Specifications

Parameter Value Package Type TEB Operating Temperature Specified by the manufacturer Supply Voltage Specified by the manufacturer Quality and Reliability Compliant with Texas Instruments' standards

Support and Resources

Customers can access a wealth of support and resources for the F741580APZ-TEB through the Texas Instruments website. This includes technical documentation, application notes, development tools, and a dedicated support community.

With its combination of performance, versatility, and energy efficiency, the F741580APZ-TEB from Texas Instruments is an exceptional choice for designers looking to push the boundaries of what's possible in their electronic designs.

You May Also Be Interested in

Omron
LIGHT CURTAIN HAND/ARM 30MM / Light Curtain 30mm Hand/Arm Blanking, Muting Function
Need more? Email Us
ECAD model for F3SJ-A0870P30
Halo Electronics Inc
Ind Drum Core Shielded 47uH 20% T/R
Need more? Email Us
ECAD model for HDS129-470MTR
Sumitomo Electric
High Power GaAs FETs, Ku-Band, 6dB, 13.75 14.5GHz, 5000mA
Lowest to $1,009.0080
ECAD model for FLM1314-18F
Vishay
Diode Switching 800V 100A 3-Pin ADD-A-PAK
Need more? Email Us
ECAD model for IRKC91/08P
Hitachi, Ltd
Need more? Email Us
ECAD model for HM62256BLTM-4SL
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
ECAD model for HAL1508SU
Samtec Inc.
Conn Socket Strip SKT 99 POS 2.54mm Solder ST Thru-Hole
Need more? Email Us
ECAD model for HLS-1109-S-22
Eaton / Cutler Hammer
HKD3400W, without lugs, A/S 1a1b RH, S/T 12>24vac/dc LH
Need more? Email Us
ECAD model for HKD3400WA05S42
Omega Engineering
12 AWG, 250 Ft, Treated Glass Overbraid
Need more? Email Us
ECAD model for HTMG-1CU-312S/C-250

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention