EN
  • EN
  • DE

HD3SS3412ARUAT

Part No HD3SS3412ARUAT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description HD3SS3412ARUAT  /  PCI Express® Switch IC 4 Channel 42-WQFN (3.5x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Applications PCI Express®
Number of Channels 4
On-State Resistance (Max) 8Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 8GHz
Features Bi-Directional
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 42-WFQFN Exposed Pad
Supplier Device Package 42-WQFN (3.5x9)
Base Product Number HD3SS3412
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names HD3SS3412ARUAT-ND,296-HD3SS3412ARUATCT,296-HD3SS3412ARUATTR,296-HD3SS3412ARUATDKR
Standard Package 250
Win Source Part Number 1117174-HD3SS3412ARUAT
Ultra Librarian 3D Model Ultra Librarian HD3SS3412ARUAT CAD Model

Description

The HD3SS3412ARUAT is a high-performance, USB 3.1 Gen 1 differential switch produced by Texas Instruments, designed to meet the advanced requirements of USB 3.1 data signal switching. This versatile switch is capable of enabling high-speed data transmission with its four differential channels, making it an ideal choice for a variety of USB-based applications.

Key Features:

  • USB 3.1 Gen 1 Compatibility: The switch supports up to 5 Gbps SuperSpeed data rates, ensuring compatibility with the USB 3.1 Gen 1 standard.
  • Low On-Resistance: The HD3SS3412ARUAT offers low on-resistance (RON) for the switch channels, which minimizes signal attenuation and preserves signal integrity during high-speed data transmission.
  • Enhanced Signal Quality: With built-in equalization, the switch can compensate for signal loss over long PCB traces or cables, enhancing signal quality and system reliability.
  • Energy Efficiency: The device features low power consumption, making it suitable for power-sensitive applications.
  • Flexible Switching: The HD3SS3412ARUAT has a 2:1/1:2 mux/demux configuration, allowing for flexible USB port switching and routing.
  • Robust Design: The switch is designed to handle the robustness required in USB applications, including hot-plug and unplug events without signal degradation.

Applications:

Due to its high-speed performance and reliability, the HD3SS3412ARUAT is suitable for a wide range of applications, including:

  • Desktop and Laptop Computers
  • Tablets and Mobile Devices
  • Docking Stations
  • USB Hubs and Peripherals
  • Data Storage Devices
  • Consumer Electronics

Package and Quality:

The HD3SS3412ARUAT comes in a 42-pin QFN (RUAT) package, which is designed for a compact footprint and high durability. Texas Instruments is known for its commitment to quality, and this product is no exception. It is built to meet high industry standards, ensuring performance and reliability for end-users.

You May Also Be Interested in

Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
M/A-Com Technology Solutions
INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0627 $51.5675
60+ $1.6925 $101.5500
92+ $1.6396 $150.8432
127+ $1.5867 $201.5109
163+ $1.5338 $250.0094
219+ $1.3752 $301.1688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,560 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess