EN
  • EN
  • DE

ISO7230M

Part No ISO7230M
Manufacturer Texas Instruments
Description HIGH SPEED, TRIPLE DIGITAL ISOLATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1190654-ISO7230M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Test & Measurement, Signal Processing
Ultra Librarian 3D Model Ultra Librarian ISO7230M CAD Model

Description

The ISO7230M, manufactured by Texas Instruments, is a cutting-edge triple-channel digital isolator designed to provide high electromagnetic immunity and low emissions at low power consumption while isolating CMOS or LVCMOS digital I/Os. Each isolation channel has a logic input and output buffer separated by a silicon dioxide (SiO2) insulation barrier.

Key Features

  • High Isolation: With an isolation voltage of 2500 Vrms for 1 minute, the ISO7230M offers robust protection for sensitive circuits.
  • Data Rates: This device supports data rates up to 25 Mbps, providing high-speed operation for a variety of digital communication applications.
  • Channels: It includes three forward-direction channels, making it suitable for isolating SPI, I2C, or other digital control interfaces.
  • Low Power Consumption: The ISO7230M operates efficiently with a typical quiescent supply current of 1.5 mA per channel at 5 V, minimizing power loss and heat generation.

Applications

The ISO7230M is designed for use in a variety of applications where digital signal isolation is critical, including:

  • Industrial automation and control systems
  • Medical equipment with patient electrical isolation
  • Isolated SPI, I2C interfaces
  • Isolated ADC and DAC
  • Motor control circuits

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the ISO7230M is no exception. It is designed to meet stringent industrial standards, ensuring reliable operation in harsh environments and across a wide temperature range of -40°C to 125°C.

Package and Availability

The ISO7230M is available in a 16-pin SOIC wide-body package, providing ample pin spacing for high-voltage isolation. It is also available in tape and reel packaging, facilitating efficient assembly for high-volume production.

For detailed specifications, application notes, and support documentation, visit the Texas Instruments website or contact their support team.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8777 $52.8993
21+ $4.8227 $101.2767
33+ $4.6720 $154.1760
45+ $4.5213 $203.4585
58+ $4.3706 $253.4948
77+ $3.9185 $301.7245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess