EN
  • EN
  • DE

ISO7710DWR

Part No ISO7710DWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 1CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 7 Weeks
Features General Purpose Digital Isolator 5000Vrms Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ISO7710
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-45340-2, 296-45340-1, ISO7710DWR-ND, 296-45340-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922096-ISO7710DWR
Ultra Librarian 3D Model Ultra Librarian ISO7710DWR CAD Model

Description

Product Overview: Texas Instruments ISO7710DWR

The Texas Instruments ISO7710DWR is a high-performance, single-channel digital isolator that offers exceptional signal integrity with low propagation delays. Designed for robust isolation needs, this device is a crucial component in applications requiring electrical isolation for safety, noise immunity, and signal integrity improvement.

Key Features

  • High Isolation Voltage: The ISO7710DWR provides an isolation voltage of 5000 Vrms for 1 minute per UL 1577, ensuring safe operation in high-voltage environments.
  • High-Speed Operation: With a data rate of up to 100 Mbps, it is suitable for high-speed communication without significant signal delay.
  • Low Propagation Delay: The device features a typical propagation delay of 13 ns, facilitating real-time signal transmission.
  • Robust Electromagnetic Compatibility (EMC): It comes with low emissions and high immunity to electromagnetic interference, making it ideal for use in electrically noisy environments.
  • Wide Temperature Range: The ISO7710DWR operates over a wide temperature range from -40°C to +125°C, accommodating various industrial applications.
  • Fail-Safe Output: This isolator has a fail-safe design that ensures the output defaults to a known state if the input power is lost.

Applications

The ISO7710DWR is versatile and can be used in a wide range of applications, including:

  • Industrial automation and control systems
  • Medical equipment with patient electrical isolation
  • Isolated SPI, I2C, or UART interfaces
  • Motor control circuits
  • Power supply and management systems

Package and Quality

The device is offered in a 16-pin SOIC (DWR) package, which is compact and suitable for space-constrained applications. Furthermore, Texas Instruments is known for its commitment to quality, and the ISO7710DWR is no exception; it is designed and tested to meet or exceed industry standards for reliability and performance.

For engineers and designers looking for a reliable and high-performance isolation solution, the Texas Instruments ISO7710DWR represents a robust choice that can help to ensure system safety and signal integrity across a variety of electronic applications.

You May Also Be Interested in

NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6768 $51.4752
34+ $3.0169 $102.5746
52+ $2.9226 $151.9752
71+ $2.8283 $200.8093
92+ $2.7340 $251.5280
123+ $2.4512 $301.4976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,350 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess